Coilcraft, Inc. 0.5uH 50MHz 4.3A Inductor and Choke 2929SQ-501JEC

Description
Inductor RF Wirewound 0.5uH 5% 50MHz 180Q-Factor Air 4.3A 0.0165Ohm DCR T/R Product overview: 2929SQ-501JEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5uH, 50MHz, 4.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.5uH, 50MHz, 4.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2929SQ-501JEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Wirewound 0.5uH 5% 50MHz 180Q-Factor Air 4.3A 0.0165Ohm DCR T/R Product overview: 2929SQ-501JEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5uH, 50MHz, 4.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.5uH, 50MHz, 4.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2929SQ-501JEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5uH 50MHz 4.3A Inductor and Choke - 71-2929SQ-501JEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5uH 50MHz 4.3A Inductor and Choke
71-2929SQ-501JEC
0.5uH 50MHz 4.3A Inductor and Choke 71-2929SQ-501JEC
Inductor RF Wirewound 0.5uH 5% 50MHz 180Q-Factor Air 4.3A 0.0165Ohm DCR T/R Product overview: 2929SQ-501JEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5uH, 50MHz, 4.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.5uH, 50MHz, 4.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2929SQ-501JEC can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.5uH 5% 50MHz 180Q-Factor Air 4.3A 0.0165Ohm DCR T/R Product overview: 2929SQ-501JEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5uH, 50MHz, 4.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.5uH, 50MHz, 4.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-2929SQ-501JEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 2929SQ-501JEC - 1192148-2929SQ-501JEC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 2929SQ-501JEC
1192148-2929SQ-501JEC
Fixed Inductors - 2929SQ-501JEC 1192148-2929SQ-501JEC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192148-2929SQ-501JE C Packaging: Cut Tape Termination: SMD/SMT Length: 14.48 mm Inductance: 500 nH Tolerance: 5 % Test Frequency: 50 MHz Core Material: Air Self Resonant Frequency: 485 MHz Height: 7.49 mm Width: 7.74 mm Categories: Fixed Inductors DC Resistance (DCR): 16.5 mΩ Case / Package: SMD/SMT Alternative Parts (Cross-Reference): 2929SQ501JEC; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 4.3 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 4.3 A REACH SVHC: No SVHC Q Factor: 50 Inductance Tolerance: 5 % Max Operating Temperature: 125 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1192148-2929SQ-501JEC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 14.48 mm
Inductance: 500 nH
Tolerance: 5 %
Test Frequency: 50 MHz
Core Material: Air
Self Resonant Frequency: 485 MHz
Height: 7.49 mm
Width: 7.74 mm
Categories: Fixed Inductors
DC Resistance (DCR): 16.5 mΩ
Case / Package: SMD/SMT
Alternative Parts (Cross-Reference): 2929SQ501JEC;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 4.3 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 4.3 A
REACH SVHC: No SVHC
Q Factor: 50
Inductance Tolerance: 5 %
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-2929SQ-501JEC 1192148-2929SQ-501JEC
Product Name 0.5uH 50MHz 4.3A Inductor and Choke Fixed Inductors - 2929SQ-501JEC
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J682JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 8.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-5766-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details