Coilcraft, Inc. Automotive 0.0355uH 150MHz 4A Inductor and Choke B09TGLC

Description
Inductor RF Wirewound 0.0355uH 2% 150MHz 112Q-Factor Air 4A 0.0068Ohm DCR Automotive T/R Product overview: B09TGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0355uH, 150MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0355uH, 150MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B09TGLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Wirewound 0.0355uH 2% 150MHz 112Q-Factor Air 4A 0.0068Ohm DCR Automotive T/R Product overview: B09TGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0355uH, 150MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0355uH, 150MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B09TGLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.0355uH 150MHz 4A Inductor and Choke - 71-B09TGLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.0355uH 150MHz 4A Inductor and Choke
71-B09TGLC
Automotive 0.0355uH 150MHz 4A Inductor and Choke 71-B09TGLC
Inductor RF Wirewound 0.0355uH 2% 150MHz 112Q-Factor Air 4A 0.0068Ohm DCR Automotive T/R Product overview: B09TGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0355uH, 150MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0355uH, 150MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B09TGLC can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.0355uH 2% 150MHz 112Q-Factor Air 4A 0.0068Ohm DCR Automotive T/R Product overview: B09TGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0355uH, 150MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0355uH, 150MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B09TGLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B09TGLC - 1047317-B09TGLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B09TGLC
1047317-B09TGLC
Fixed Inductors - B09TGLC 1047317-B09TGLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047317-B09TGLC Packaging: Cut Tape Termination: SMD/SMT Current Rating: 4 A Length: 6.86 mm Inductance: 35.5 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 150 MHz Core Material: Air Self Resonant Frequency: 1.5 GHz Height: 3.15 mm Width: 4.45 mm Categories: Fixed Inductors DC Resistance (DCR): 6.8 mΩ Alternative Parts (Cross-Reference): B09TGLB; 1812SMS-33NGLC; 1812SMS-39NGLC; LQW18AN33NG00D; LQW15AN33NG00D; LQW18AN36NG00D; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 4 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 4 A REACH SVHC: Unknown Q Factor: 112 Inductance Tolerance: 2 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047317-B09TGLC
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 4 A
Length: 6.86 mm
Inductance: 35.5 nH
Mounting: SMD (SMT)
Tolerance: 2 %
Test Frequency: 150 MHz
Core Material: Air
Self Resonant Frequency: 1.5 GHz
Height: 3.15 mm
Width: 4.45 mm
Categories: Fixed Inductors
DC Resistance (DCR): 6.8 mΩ
Alternative Parts (Cross-Reference): B09TGLB; 1812SMS-33NGLC; 1812SMS-39NGLC; LQW18AN33NG00D; LQW15AN33NG00D; LQW18AN36NG00D;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 4 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 4 A
REACH SVHC: Unknown
Q Factor: 112
Inductance Tolerance: 2 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B09TGLC 1047317-B09TGLC
Product Name Automotive 0.0355uH 150MHz 4A Inductor and Choke Fixed Inductors - B09TGLC
Core Material Air
Inductance Range 0.0355 microH 0.0355 microH
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Mounting Option Surface Mount Technology
Technology Standard
Unlock Full Specs
to access all available technical data