Coilcraft, Inc. 3.3uH Inductor and Choke AGP2923-332KL

Description
General Purpose Inductor, 3.3uH, 10%, 1 Element, Ferrite-Core, ROHS COMPLIANT Product overview: AGP2923-332KL from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AGP2923-332KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
General Purpose Inductor, 3.3uH, 10%, 1 Element, Ferrite-Core, ROHS COMPLIANT Product overview: AGP2923-332KL from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AGP2923-332KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3uH Inductor and Choke - 71-AGP2923-332KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3uH Inductor and Choke
71-AGP2923-332KL
3.3uH Inductor and Choke 71-AGP2923-332KL
General Purpose Inductor, 3.3uH, 10%, 1 Element, Ferrite-Core, ROHS COMPLIANT Product overview: AGP2923-332KL from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AGP2923-332KL can be used for catalog matching and distributor lookup.

General Purpose Inductor, 3.3uH, 10%, 1 Element, Ferrite-Core, ROHS COMPLIANT Product overview: AGP2923-332KL from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AGP2923-332KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - AGP2923-332KL - 1014586-AGP2923-332KL - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - AGP2923-332KL
1014586-AGP2923-332KL
Fixed Inductors - AGP2923-332KL 1014586-AGP2923-332KL
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014586-AGP2923-332K L Termination: Radial Length: 26.92 mm Inductance: 33 µH Tolerance: 10 % Test Frequency: 300 kHz Core Material: Ferrite Self Resonant Frequency: 10 MHz Height: 23.24 mm Number of Pins: 4 Width: 16.97 mm Categories: Fixed Inductors DC Resistance (DCR): 2.6 mΩ Alternative Parts (Cross-Reference): VER2923-333KL; SER2915H-333KL; SER2918H-333KL; SDR1006-330KL; SDR1005-330KL; CM322522-330KL; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 140 °C Lead Free: Contains Lead Max DC Current: 26 A Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 26 A Saturation Current: 95 A REACH SVHC: No SVHC Inductance Tolerance: 10 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014586-AGP2923-332KL
Termination: Radial
Length: 26.92 mm
Inductance: 33 µH
Tolerance: 10 %
Test Frequency: 300 kHz
Core Material: Ferrite
Self Resonant Frequency: 10 MHz
Height: 23.24 mm
Number of Pins: 4
Width: 16.97 mm
Categories: Fixed Inductors
DC Resistance (DCR): 2.6 mΩ
Alternative Parts (Cross-Reference): VER2923-333KL; SER2915H-333KL; SER2918H-333KL; SDR1006-330KL; SDR1005-330KL; CM322522-330KL;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 140 °C
Lead Free: Contains Lead
Max DC Current: 26 A
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 26 A
Saturation Current: 95 A
REACH SVHC: No SVHC
Inductance Tolerance: 10 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-AGP2923-332KL 1014586-AGP2923-332KL
Product Name 3.3uH Inductor and Choke Fixed Inductors - AGP2923-332KL
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 237-2283-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details