Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975754-1812PS-105JLC
Termination: SMD/SMT
Length: 5.87 mm
Shielding: Shielded
Inductance: 1 mH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 1.8 MHz
Composition: Wirewound
Height: 3.81 mm
Width: 4.98 mm
Categories: Fixed Inductors
DC Resistance (DCR): 10 Ω
Case / Package: 1812
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Contains Lead
Max DC Current: 220 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 220 mA
Saturation Current: 80 mA
Series Resistance: 10 Ω
Q Factor: 28
Ambient Temperature Range High: 105 °C
Inductor Power Chip Shielded Wirewound 1000uH 5% 100KHz 28Q-Factor Ceramic/Ferrite 0.22A 10Ohm DCR 1812 T/R Product overview: 1812PS-105JLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 100KHz, 0.22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 100KHz, 0.22A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812PS-105JLC can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 975754-1812PS-105JLC | 71-1812PS-105JLC |
| Product Name | Fixed Inductors - 1812PS-105JLC | 1000uH 100KHz 0.22A Inductor and Choke |
| Mounting Option | Surface Mount Technology | |
| Technology | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite |
| Configuration | Fixed | |
| Inductance Range | 1000 microH | 1000 microH |