Coilcraft, Inc. Fixed Inductors - 1812PS-562KLC 1812PS-562KLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005017-1812PS-562KL C Packaging: Tape & Reel Termination: SMD/SMT Length: 5.87 mm Shielding: Shielded Inductance: 5.6 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 155 MHz Composition: Wirewound Height: 3.81 mm Resistance: 120 mΩ Width: 4.98 mm Categories: Fixed Inductors DC Resistance (DCR): 120 mΩ Case / Package: 1812 Case / Package: 4525 Alternative Parts (Cross-Reference): 1008PS-562KLB; 1008PS-562KLC; 0805PS-562KLB; S1812R-562K; S1210R-562K; LK16085R6K-T1812PS56 2KLC; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Contains Lead Max DC Current: 2.1 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 2.1 A Saturation Current: 1.1 A Series Resistance: 120 mΩ Case Code (Imperial): 1812 REACH SVHC: Unknown Q Factor: 40 Inductance Tolerance: 10 % Ambient Temperature Range High: 105 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005017-1812PS-562KL C Packaging: Tape & Reel Termination: SMD/SMT Length: 5.87 mm Shielding: Shielded Inductance: 5.6 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 155 MHz Composition: Wirewound Height: 3.81 mm Resistance: 120 mΩ Width: 4.98 mm Categories: Fixed Inductors DC Resistance (DCR): 120 mΩ Case / Package: 1812 Case / Package: 4525 Alternative Parts (Cross-Reference): 1008PS-562KLB; 1008PS-562KLC; 0805PS-562KLB; S1812R-562K; S1210R-562K; LK16085R6K-T1812PS56 2KLC; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Contains Lead Max DC Current: 2.1 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 2.1 A Saturation Current: 1.1 A Series Resistance: 120 mΩ Case Code (Imperial): 1812 REACH SVHC: Unknown Q Factor: 40 Inductance Tolerance: 10 % Ambient Temperature Range High: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812PS-562KLC - 1005017-1812PS-562KLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1812PS-562KLC
1005017-1812PS-562KLC
Fixed Inductors - 1812PS-562KLC 1005017-1812PS-562KLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005017-1812PS-562KL C Packaging: Tape & Reel Termination: SMD/SMT Length: 5.87 mm Shielding: Shielded Inductance: 5.6 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 155 MHz Composition: Wirewound Height: 3.81 mm Resistance: 120 mΩ Width: 4.98 mm Categories: Fixed Inductors DC Resistance (DCR): 120 mΩ Case / Package: 1812 Case / Package: 4525 Alternative Parts (Cross-Reference): 1008PS-562KLB; 1008PS-562KLC; 0805PS-562KLB; S1812R-562K; S1210R-562K; LK16085R6K-T1812PS56 2KLC; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Contains Lead Max DC Current: 2.1 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 2.1 A Saturation Current: 1.1 A Series Resistance: 120 mΩ Case Code (Imperial): 1812 REACH SVHC: Unknown Q Factor: 40 Inductance Tolerance: 10 % Ambient Temperature Range High: 105 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005017-1812PS-562KLC
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 5.87 mm
Shielding: Shielded
Inductance: 5.6 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 155 MHz
Composition: Wirewound
Height: 3.81 mm
Resistance: 120 mΩ
Width: 4.98 mm
Categories: Fixed Inductors
DC Resistance (DCR): 120 mΩ
Case / Package: 1812
Case / Package: 4525
Alternative Parts (Cross-Reference): 1008PS-562KLB; 1008PS-562KLC; 0805PS-562KLB; S1812R-562K; S1210R-562K; LK16085R6K-T1812PS562KLC;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Contains Lead
Max DC Current: 2.1 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 2.1 A
Saturation Current: 1.1 A
Series Resistance: 120 mΩ
Case Code (Imperial): 1812
REACH SVHC: Unknown
Q Factor: 40
Inductance Tolerance: 10 %
Ambient Temperature Range High: 105 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1005017-1812PS-562KLC
Product Name Fixed Inductors - 1812PS-562KLC
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
Inductance Range 5.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-6N2 0201CT-6N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176785-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Specs
Application RF Choke
View Details
Compensated High Current Choke, 3-phase - DKIH-3 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 80 to 10800 microH
View Details