The 2014VS-201 is a high-frequency, high-current power inductor with an inductance of 202 nH, rated for a maximum current of 26.3 A at a 20°C rise and 35.8 A at a 40°C rise. It has a DC resistance of 1.70 mΩ typical and a self-resonant frequency of 262 MHz. The component measures 10.4 mm in height and weighs 4.40 g, housed in a surface-mount package with a recommended land pattern. It operates from âˆ'40°C to +125°C ambient temperature with a maximum part temperature of +155°C, and meets AEC-Q200+85°C qualifications. The inductor is halogen-free, RoHS compliant, and has a temperature coefficient of inductance from +5 to +70 ppm/°C. It supports three reflows at +260°C and has a moisture sensitivity level of 1. Packaging is on a 13″ machine-ready reel with 20 mm pocket spacing and 44 mm tape width.
RF // Air-Core-Inductors // 1010VS-1212VS-2014VS
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2014VS-201 2014VS-201MED |
| Product Name | 2014VS-201 2014VS-201MED |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Application | RF Choke |
| Inductance Range | 0.2020 microH |
| DCR | 0.0018 ohms |