Coilcraft, Inc. Automotive 0.0175uH 150MHz 4A Inductor and Choke B06TGLC

Description
Inductor RF Wirewound 0.0175uH 2% 150MHz 100Q-Factor Air 4A 0.0045Ohm DCR Automotive T/R Product overview: B06TGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0175uH, 150MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0175uH, 150MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B06TGLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Wirewound 0.0175uH 2% 150MHz 100Q-Factor Air 4A 0.0045Ohm DCR Automotive T/R Product overview: B06TGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0175uH, 150MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0175uH, 150MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B06TGLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.0175uH 150MHz 4A Inductor and Choke - 71-B06TGLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.0175uH 150MHz 4A Inductor and Choke
71-B06TGLC
Automotive 0.0175uH 150MHz 4A Inductor and Choke 71-B06TGLC
Inductor RF Wirewound 0.0175uH 2% 150MHz 100Q-Factor Air 4A 0.0045Ohm DCR Automotive T/R Product overview: B06TGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0175uH, 150MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0175uH, 150MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B06TGLC can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.0175uH 2% 150MHz 100Q-Factor Air 4A 0.0045Ohm DCR Automotive T/R Product overview: B06TGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0175uH, 150MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0175uH, 150MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B06TGLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B06TGLC - 1047310-B06TGLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B06TGLC
1047310-B06TGLC
Fixed Inductors - B06TGLC 1047310-B06TGLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047310-B06TGLC Packaging: Cut Tape Termination: SMD/SMT Current Rating: 4 A Length: 6.86 mm Inductance: 17.5 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 150 MHz Core Material: Air Self Resonant Frequency: 2.2 GHz Height: 3.15 mm Width: 4.45 mm Categories: Fixed Inductors DC Resistance (DCR): 4.5 mΩ Alternative Parts (Cross-Reference): B06TGLB; A05TGLC; 0908SQ-17NGLB; LQW15AN19NG00D; LQW15AN18NG00D; LQW18AN18NG00D; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 4 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 4 A REACH SVHC: Unknown Q Factor: 100 Inductance Tolerance: 2 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047310-B06TGLC
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 4 A
Length: 6.86 mm
Inductance: 17.5 nH
Mounting: SMD (SMT)
Tolerance: 2 %
Test Frequency: 150 MHz
Core Material: Air
Self Resonant Frequency: 2.2 GHz
Height: 3.15 mm
Width: 4.45 mm
Categories: Fixed Inductors
DC Resistance (DCR): 4.5 mΩ
Alternative Parts (Cross-Reference): B06TGLB; A05TGLC; 0908SQ-17NGLB; LQW15AN19NG00D; LQW15AN18NG00D; LQW18AN18NG00D;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 4 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 4 A
REACH SVHC: Unknown
Q Factor: 100
Inductance Tolerance: 2 %

Buy Now
Inductors - B06TGLC - ODG (Origin Data Global)
Shenzhen, China
Inductors
B06TGLC
Inductors B06TGLC
RF Inductors - SMD 17.5nH Unshld 2% 4A 4.5mOhms AECQ2

RF Inductors - SMD 17.5nH Unshld 2% 4A 4.5mOhms AECQ2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-B06TGLC 1047310-B06TGLC B06TGLC
Product Name Automotive 0.0175uH 150MHz 4A Inductor and Choke Fixed Inductors - B06TGLC Inductors
Core Material Air
Inductance Range 0.0175 microH 0.0175 microH
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Mounting Option Surface Mount Technology
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-4N7 026011C-4N7XJRW , 026011C-4N7XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1234268 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 10000 milliamps
View Details