Coilcraft, Inc. END - OF - LIFE - B07TGLC B07TGLC

Description
Manufacturer: Coilcraft Win Source Part Number: 1150453-B07TGLC Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Win Source Part Number: 1150453-B07TGLC Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
END - OF - LIFE - B07TGLC
1150453-B07TGLC
END - OF - LIFE - B07TGLC 1150453-B07TGLC
Manufacturer: Coilcraft Win Source Part Number: 1150453-B07TGLC Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Coilcraft
Win Source Part Number: 1150453-B07TGLC
Manufacturer Homepage: www.coilcraft.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Automotive 0.022uH 150MHz 4A Inductor and Choke - 71-B07TGLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.022uH 150MHz 4A Inductor and Choke
71-B07TGLC
Automotive 0.022uH 150MHz 4A Inductor and Choke 71-B07TGLC
Inductor RF Wirewound 0.022uH 2% 150MHz 102Q-Factor Air 4A 0.0052Ohm DCR Automotive T/R Product overview: B07TGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uH, 150MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.022uH, 150MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B07TGLC can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.022uH 2% 150MHz 102Q-Factor Air 4A 0.0052Ohm DCR Automotive T/R Product overview: B07TGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uH, 150MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.022uH, 150MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B07TGLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1150453-B07TGLC 71-B07TGLC
Product Name END - OF - LIFE - B07TGLC Automotive 0.022uH 150MHz 4A Inductor and Choke
Core Material Air
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1114997-0603AF-102XJRW - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard
View Details
2 suppliers
Specs
Application RF Choke
View Details
Leaded Inductors - 1910481P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.4900 ohms
Rated DC Current 680 milliamps
Lead Style Axial
View Details