Coilcraft, Inc. “Unicoil” 5 mm Tunable RF Inductors 164-06A06L 164-06A06L , 164-06L

Description
Windings are precision molded into plastic for mechanical and electrical stability Tuning is done by means of an aluminum core Optional plated brass shield cans with solderable tabs provide integral shielding 165 series offers intermediate L values to the 164 and higher SRF ratings Samples of all values are available in Coilcraft Designer's Kit M305 Tune with our handy 3-in-1 “TriTuner” tuning wrench RoHS-compliant. Terminations: Leads – Tin-silver over copper Shield can tabs – Tin-silver over nickel over brass
Request a Quote
Description
Windings are precision molded into plastic for mechanical and electrical stability Tuning is done by means of an aluminum core Optional plated brass shield cans with solderable tabs provide integral shielding 165 series offers intermediate L values to the 164 and higher SRF ratings Samples of all values are available in Coilcraft Designer's Kit M305 Tune with our handy 3-in-1 “TriTuner” tuning wrench RoHS-compliant. Terminations: Leads – Tin-silver over copper Shield can tabs – Tin-silver over nickel over brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 164 series comprises 5 mm tunable RF inductors with inductance values from 9 to over 280 nH, featuring aluminum cores that are 4.75 mm long and precision-molded plastic bodies for mechanical stability. Unshielded variants weigh 0.16 to 0.31 g, while those with optional plated brass shield cans weigh 0.45 to 0.60 g. Terminations are RoHS-compliant tin-silver over copper, with tin-silver over nickel over brass on shield can tabs. The components operate from -40°C to +85°C, withstand wave soldering at a maximum board surface temperature of 168°C for up to three seconds, and have MSL 1 moisture sensitivity. Packaging is 50 parts per tube. A tuning wrench is compatible for core adjustment. Optional shielded versions include solderable can tabs. Samples of all values are available in Designer's Kit M305.

Datasheet Summary
Powered by GS/AI

The 164 series comprises 5 mm tunable RF inductors with inductance values from 9 to over 280 nH, featuring aluminum cores that are 4.75 mm long and precision-molded plastic bodies for mechanical stability. Unshielded variants weigh 0.16 to 0.31 g, while those with optional plated brass shield cans weigh 0.45 to 0.60 g. Terminations are RoHS-compliant tin-silver over copper, with tin-silver over nickel over brass on shield can tabs. The components operate from -40°C to +85°C, withstand wave soldering at a maximum board surface temperature of 168°C for up to three seconds, and have MSL 1 moisture sensitivity. Packaging is 50 parts per tube. A tuning wrench is compatible for core adjustment. Optional shielded versions include solderable can tabs. Samples of all values are available in Designer's Kit M305.

Suppliers

Company
Product
Description
Supplier Links
“Unicoil” 5 mm Tunable RF Inductors - 164-06A06L 164-06A06L , 164-06L - Coilcraft, Inc.
Cary, IL, USA
“Unicoil” 5 mm Tunable RF Inductors
164-06A06L 164-06A06L , 164-06L
“Unicoil” 5 mm Tunable RF Inductors 164-06A06L 164-06A06L , 164-06L
Windings are precision molded into plastic for mechanical and electrical stability Tuning is done by means of an aluminum core Optional plated brass shield cans with solderable tabs provide integral shielding 165 series offers intermediate L values to the 164 and higher SRF ratings Samples of all values are available in Coilcraft Designer's Kit M305 Tune with our handy 3-in-1 “TriTuner” tuning wrench RoHS-compliant. Terminations: Leads – Tin-silver over copper Shield can tabs – Tin-silver over nickel over brass
  • Windings are precision molded into plastic for mechanical and electrical stability
  • Tuning is done by means of an aluminum core
  • Optional plated brass shield cans with solderable tabs provide integral shielding
  • 165 series offers intermediate L values to the 164 and higher SRF ratings
  • Samples of all values are available in Coilcraft Designer's Kit M305
  • Tune with our handy 3-in-1 “TriTuner” tuning wrench
  • RoHS-compliant. Terminations: Leads – Tin-silver over copper
    Shield can tabs – Tin-silver over nickel over brass
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number 164-06A06L 164-06A06L , 164-06L
Product Name “Unicoil” 5 mm Tunable RF Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Aluminum, 0.187″ (4.75 mm) long
Application RF Choke
Configuration Fixed
Inductance Range 0.1280 microH
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-11N 026011C-11NXJRW , 026011C-11NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N6 0402CS-3N6XJRW , 0402CS-3N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-1N2 0201HT-1N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-301 0402AF-301XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details