Coilcraft, Inc. 1000uH 790KHz 0.05A Inductor and Choke 1812LS-105XJLC

Description
Inductor RF Chip Unshielded Wirewound 1000uH 5% 790KHz 30Q-Factor Ferrite 0.05A 44Ohm DCR 1812 T/R Product overview: 1812LS-105XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 790KHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 790KHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812LS-105XJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 1000uH 5% 790KHz 30Q-Factor Ferrite 0.05A 44Ohm DCR 1812 T/R Product overview: 1812LS-105XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 790KHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 790KHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812LS-105XJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000uH 790KHz 0.05A Inductor and Choke - 71-1812LS-105XJLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000uH 790KHz 0.05A Inductor and Choke
71-1812LS-105XJLC
1000uH 790KHz 0.05A Inductor and Choke 71-1812LS-105XJLC
Inductor RF Chip Unshielded Wirewound 1000uH 5% 790KHz 30Q-Factor Ferrite 0.05A 44Ohm DCR 1812 T/R Product overview: 1812LS-105XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 790KHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 790KHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812LS-105XJLC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 1000uH 5% 790KHz 30Q-Factor Ferrite 0.05A 44Ohm DCR 1812 T/R Product overview: 1812LS-105XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 790KHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 790KHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812LS-105XJLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Inductors - SMD 1812 1 mH Unshld 5% 0.50A 44Ohms

RF Inductors - SMD 1812 1 mH Unshld 5% 0.50A 44Ohms

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 71-1812LS-105XJLC 1812LS-105XJLC
Product Name 1000uH 790KHz 0.05A Inductor and Choke Inductors
Core Material Ferrite, Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
High Frequency & RF Inductors - 1624026-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 470 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details