Coilcraft, Inc. 1812PoC Series PoC (Power over Coax) Injection Chokes 1812POC-562

Description
Optimized for power over coax (PoC) applications Small size to reduce board area of overall system solutions High impedance (≥ 1kOhm) maintained over a wide band frequency range to isolate AC signal from the DC power AEC-Q200 qualified
Request a Quote
Description
Optimized for power over coax (PoC) applications Small size to reduce board area of overall system solutions High impedance (≥ 1kOhm) maintained over a wide band frequency range to isolate AC signal from the DC power AEC-Q200 qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1812POC-562 is a power injection choke for PoC applications, with 5.6 µH inductance and a DC resistance of 0.085 Ω max. It maintains ≥1 kΩ impedance over a wide frequency range to isolate AC from DC power, with a self-resonant frequency of 150 MHz. AEC-Q200 qualified, it operates from -40°C to +125°C ambient with a maximum part temperature of +140°C. Rated RMS current is 2.1 A at 25°C, 1.9 A at 85°C, 1.7 A at 105°C, and 1.1 A at 125°C. The ferrite-core component weighs 115-125 mg, is halogen-free and RoHS compliant, and has matte tin terminations. It is packaged in an 1812 footprint (4.95 × 3.40 mm) on 12 mm wide tape-and-reel and supports three 260°C reflow cycles. Moisture sensitivity level is 1.

Datasheet Summary
Powered by GS/AI

The 1812POC-562 is a power injection choke for PoC applications, with 5.6 µH inductance and a DC resistance of 0.085 Ω max. It maintains ≥1 kΩ impedance over a wide frequency range to isolate AC from DC power, with a self-resonant frequency of 150 MHz. AEC-Q200 qualified, it operates from -40°C to +125°C ambient with a maximum part temperature of +140°C. Rated RMS current is 2.1 A at 25°C, 1.9 A at 85°C, 1.7 A at 105°C, and 1.1 A at 125°C. The ferrite-core component weighs 115-125 mg, is halogen-free and RoHS compliant, and has matte tin terminations. It is packaged in an 1812 footprint (4.95 × 3.40 mm) on 12 mm wide tape-and-reel and supports three 260°C reflow cycles. Moisture sensitivity level is 1.

Suppliers

Company
Product
Description
Supplier Links
1812PoC Series PoC (Power over Coax) Injection Chokes - 1812POC-562 - Coilcraft, Inc.
Cary, IL, USA
1812PoC Series PoC (Power over Coax) Injection Chokes
1812POC-562
1812PoC Series PoC (Power over Coax) Injection Chokes 1812POC-562
Optimized for power over coax (PoC) applications Small size to reduce board area of overall system solutions High impedance (≥ 1kOhm) maintained over a wide band frequency range to isolate AC signal from the DC power AEC-Q200 qualified
  • Optimized for power over coax (PoC) applications
  • Small size to reduce board area of overall system solutions
  • High impedance (≥ 1kOhm) maintained over a wide band frequency range to isolate AC signal from the DC power
  • AEC-Q200 qualified
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number 1812POC-562
Product Name 1812PoC Series PoC (Power over Coax) Injection Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
Inductance Range 5.6 microH
DCR 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-11N 0302CS-11NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-18N 0402DC-18NXJRW , 0402DC-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-39N 0402CS-39NXJRW , 0402CS-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-101 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details