Coilcraft, Inc. 680uH 100KHz 0.28A Inductor and Choke 1812PS-684KLC

Description
Inductor Power Chip Shielded Wirewound 680uH 10% 100KHz 40Q-Factor Ceramic/Ferrite 0.28A 6.6Ohm DCR 1812 T/R Product overview: 1812PS-684KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uH, 100KHz, 0.28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680uH, 100KHz, 0.28A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812PS-684KLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Chip Shielded Wirewound 680uH 10% 100KHz 40Q-Factor Ceramic/Ferrite 0.28A 6.6Ohm DCR 1812 T/R Product overview: 1812PS-684KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uH, 100KHz, 0.28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680uH, 100KHz, 0.28A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812PS-684KLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
680uH 100KHz 0.28A Inductor and Choke - 71-1812PS-684KLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680uH 100KHz 0.28A Inductor and Choke
71-1812PS-684KLC
680uH 100KHz 0.28A Inductor and Choke 71-1812PS-684KLC
Inductor Power Chip Shielded Wirewound 680uH 10% 100KHz 40Q-Factor Ceramic/Ferrite 0.28A 6.6Ohm DCR 1812 T/R Product overview: 1812PS-684KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uH, 100KHz, 0.28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680uH, 100KHz, 0.28A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812PS-684KLC can be used for catalog matching and distributor lookup.

Inductor Power Chip Shielded Wirewound 680uH 10% 100KHz 40Q-Factor Ceramic/Ferrite 0.28A 6.6Ohm DCR 1812 T/R Product overview: 1812PS-684KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uH, 100KHz, 0.28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680uH, 100KHz, 0.28A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812PS-684KLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1812PS-684KLC - 991397-1812PS-684KLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1812PS-684KLC
991397-1812PS-684KLC
Fixed Inductors - 1812PS-684KLC 991397-1812PS-684KLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991397-1812PS-684KLC Termination: SMD/SMT Length: 5.87 mm Shielding: Shielded Inductance: 680 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 2 MHz Height: 3.81 mm Width: 4.98 mm Categories: Fixed Inductors DC Resistance (DCR): 6.6 Ω Case / Package: 1812 Alternative Parts (Cross-Reference): SRR1260-681K; SRR1280-681K; SRR1240-681K; MSS1278-684KLD; MSS1038-684KLC; MSS1278-684KLB1812PS 684KLC; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Contains Lead Max DC Current: 280 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 40

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991397-1812PS-684KLC
Termination: SMD/SMT
Length: 5.87 mm
Shielding: Shielded
Inductance: 680 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 2 MHz
Height: 3.81 mm
Width: 4.98 mm
Categories: Fixed Inductors
DC Resistance (DCR): 6.6 Ω
Case / Package: 1812
Alternative Parts (Cross-Reference): SRR1260-681K; SRR1280-681K; SRR1240-681K; MSS1278-684KLD; MSS1038-684KLC; MSS1278-684KLB1812PS684KLC;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Contains Lead
Max DC Current: 280 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 40

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1812PS-684KLC 991397-1812PS-684KLC
Product Name 680uH 100KHz 0.28A Inductor and Choke Fixed Inductors - 1812PS-684KLC
Core Material Ferrite Ferrite
Inductance Range 680 microH 680 microH
Inductance Tolerance 10 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-24X - Triad Magnetics
Specs
Inductance Range 1.00E6 microH
Rated DC Current 240 milliamps
DCR 50 ohms
View Details
4 suppliers