Coilcraft, Inc. Automotive 0.005uH 150MHz 4A Inductor and Choke A02TJLC

Description
Inductor RF Wirewound 0.005uH 5% 150MHz 140Q-Factor Air 4A 0.0018Ohm DCR Automotive T/R Product overview: A02TJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.005uH, 150MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.005uH, 150MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-A02TJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Wirewound 0.005uH 5% 150MHz 140Q-Factor Air 4A 0.0018Ohm DCR Automotive T/R Product overview: A02TJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.005uH, 150MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.005uH, 150MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-A02TJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.005uH 150MHz 4A Inductor and Choke - 71-A02TJLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.005uH 150MHz 4A Inductor and Choke
71-A02TJLC
Automotive 0.005uH 150MHz 4A Inductor and Choke 71-A02TJLC
Inductor RF Wirewound 0.005uH 5% 150MHz 140Q-Factor Air 4A 0.0018Ohm DCR Automotive T/R Product overview: A02TJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.005uH, 150MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.005uH, 150MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-A02TJLC can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.005uH 5% 150MHz 140Q-Factor Air 4A 0.0018Ohm DCR Automotive T/R Product overview: A02TJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.005uH, 150MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.005uH, 150MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-A02TJLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - A02TJLC - 1041877-A02TJLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - A02TJLC
1041877-A02TJLC
Fixed Inductors - A02TJLC 1041877-A02TJLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041877-A02TJLC Packaging: Tape & Reel Termination: SMD/SMT Current Rating: 4 A Length: 4.45 mm Inductance: 5 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 150 MHz Core Material: Air Self Resonant Frequency: 6.5 GHz Height: 3.15 mm Width: 3.94 mm Categories: Fixed Inductors DC Resistance (DCR): 1.8 mΩ Alternative Parts (Cross-Reference): A02TJLB; 0604HQ-5N0XJLB; 0604HQ-5N0XJLC; CE201210-4N7J; CW100505-4N7J; CI160808-4N7D; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 4 A RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Q Factor: 140 Inductance Tolerance: 5 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041877-A02TJLC
Packaging: Tape & Reel
Termination: SMD/SMT
Current Rating: 4 A
Length: 4.45 mm
Inductance: 5 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 150 MHz
Core Material: Air
Self Resonant Frequency: 6.5 GHz
Height: 3.15 mm
Width: 3.94 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.8 mΩ
Alternative Parts (Cross-Reference): A02TJLB; 0604HQ-5N0XJLB; 0604HQ-5N0XJLC; CE201210-4N7J; CW100505-4N7J; CI160808-4N7D;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 4 A
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Q Factor: 140
Inductance Tolerance: 5 %

Buy Now
Inductors - A02TJLC - ODG (Origin Data Global)
Shenzhen, China
Inductors
A02TJLC
Inductors A02TJLC
RF Inductors - SMD 5nH Unshld 5% 4A 1.8mOhms AECQ2

RF Inductors - SMD 5nH Unshld 5% 4A 1.8mOhms AECQ2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-A02TJLC 1041877-A02TJLC A02TJLC
Product Name Automotive 0.005uH 150MHz 4A Inductor and Choke Fixed Inductors - A02TJLC Inductors
Core Material Air
Inductance Range 0.0050 microH 0.0050 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Mounting Option Surface Mount Technology
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-137-420-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details