Coilcraft, Inc. 1812PoC Series PoC (Power over Coax) Injection Chokes 1812POC-223

Description
Optimized for power over coax (PoC) applications Small size to reduce board area of overall system solutions High impedance (≥ 1kOhm) maintained over a wide band frequency range to isolate AC signal from the DC power AEC-Q200 qualified
Request a Quote
Description
Optimized for power over coax (PoC) applications Small size to reduce board area of overall system solutions High impedance (≥ 1kOhm) maintained over a wide band frequency range to isolate AC signal from the DC power AEC-Q200 qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1812POC-223 is a surface-mount power injection choke optimized for power over coax (PoC) applications, with a 22 µH inductance and EIA-481 embossed plastic tape packaging. It measures 4.95 mm × 3.40 mm × 4.10 mm, weighs 115-125 mg, and operates from -40°C to +125°C ambient with a maximum part temperature of +140°C. The component is AEC-Q200 qualified, RoHS compliant, halogen-free, and has a matte tin over nickel over silver-platinum-glass frit termination. It maintains a minimum impedance of 1 kΩ over a wide frequency range and is rated for a saturation current of 1.1 A at 25°C. The direct current resistance is 0.27 Ω maximum at 25°C, and the self-resonant frequency is 60 MHz typical. Moisture sensitivity level is 1, and it withstands three 40-second reflows at +260°C.

Datasheet Summary
Powered by GS/AI

The 1812POC-223 is a surface-mount power injection choke optimized for power over coax (PoC) applications, with a 22 µH inductance and EIA-481 embossed plastic tape packaging. It measures 4.95 mm × 3.40 mm × 4.10 mm, weighs 115-125 mg, and operates from -40°C to +125°C ambient with a maximum part temperature of +140°C. The component is AEC-Q200 qualified, RoHS compliant, halogen-free, and has a matte tin over nickel over silver-platinum-glass frit termination. It maintains a minimum impedance of 1 kΩ over a wide frequency range and is rated for a saturation current of 1.1 A at 25°C. The direct current resistance is 0.27 Ω maximum at 25°C, and the self-resonant frequency is 60 MHz typical. Moisture sensitivity level is 1, and it withstands three 40-second reflows at +260°C.

Suppliers

Company
Product
Description
Supplier Links
1812PoC Series PoC (Power over Coax) Injection Chokes - 1812POC-223 - Coilcraft, Inc.
Cary, IL, USA
1812PoC Series PoC (Power over Coax) Injection Chokes
1812POC-223
1812PoC Series PoC (Power over Coax) Injection Chokes 1812POC-223
Optimized for power over coax (PoC) applications Small size to reduce board area of overall system solutions High impedance (≥ 1kOhm) maintained over a wide band frequency range to isolate AC signal from the DC power AEC-Q200 qualified
  • Optimized for power over coax (PoC) applications
  • Small size to reduce board area of overall system solutions
  • High impedance (≥ 1kOhm) maintained over a wide band frequency range to isolate AC signal from the DC power
  • AEC-Q200 qualified
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number 1812POC-223
Product Name 1812PoC Series PoC (Power over Coax) Injection Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
Inductance Range 22 microH
DCR 0.3200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N0 0402DC-6N0XJRW , 0402DC-6N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-13N 0302CS-13NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-16N 026011C-16NXJRW , 026011C-16NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-15N 0402DC-15NXJRW , 0402DC-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details