Coilcraft, Inc. 1812PoC Series PoC (Power over Coax) Injection Chokes 1812POC-472

Description
Optimized for power over coax (PoC) applications Small size to reduce board area of overall system solutions High impedance (≥ 1kOhm) maintained over a wide band frequency range to isolate AC signal from the DC power AEC-Q200 qualified
Request a Quote
Description
Optimized for power over coax (PoC) applications Small size to reduce board area of overall system solutions High impedance (≥ 1kOhm) maintained over a wide band frequency range to isolate AC signal from the DC power AEC-Q200 qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1812POC-472 is a surface-mount power injection choke optimized for power over coax (PoC) applications, with a ferrite core and dimensions of 4.95 × 3.40 × 4.1 mm. It has an inductance of 4.7 µH with a tolerance of ±20%, a DC resistance of 0.080 Ω maximum, and a self-resonant frequency of 160 MHz. The part maintains an impedance of at least 1 kΩ over a wide frequency range to isolate AC signals from DC power. It is AEC-Q200 qualified, operates at ambient temperatures from −40°C to +125°C with a maximum component temperature of +140°C, and meets RoHS and halogen-free requirements. The RMS current ratings are 2.1 A at 25°C, 2.0 A at 85°C, 1.8 A at 105°C, and 1.2 A at 125°C. It is packaged in 7″ or 13″ reels with EIA-481 embossed plastic tape.

Datasheet Summary
Powered by GS/AI

The 1812POC-472 is a surface-mount power injection choke optimized for power over coax (PoC) applications, with a ferrite core and dimensions of 4.95 × 3.40 × 4.1 mm. It has an inductance of 4.7 µH with a tolerance of ±20%, a DC resistance of 0.080 Ω maximum, and a self-resonant frequency of 160 MHz. The part maintains an impedance of at least 1 kΩ over a wide frequency range to isolate AC signals from DC power. It is AEC-Q200 qualified, operates at ambient temperatures from −40°C to +125°C with a maximum component temperature of +140°C, and meets RoHS and halogen-free requirements. The RMS current ratings are 2.1 A at 25°C, 2.0 A at 85°C, 1.8 A at 105°C, and 1.2 A at 125°C. It is packaged in 7″ or 13″ reels with EIA-481 embossed plastic tape.

Suppliers

Company
Product
Description
Supplier Links
1812PoC Series PoC (Power over Coax) Injection Chokes - 1812POC-472 - Coilcraft, Inc.
Cary, IL, USA
1812PoC Series PoC (Power over Coax) Injection Chokes
1812POC-472
1812PoC Series PoC (Power over Coax) Injection Chokes 1812POC-472
Optimized for power over coax (PoC) applications Small size to reduce board area of overall system solutions High impedance (≥ 1kOhm) maintained over a wide band frequency range to isolate AC signal from the DC power AEC-Q200 qualified
  • Optimized for power over coax (PoC) applications
  • Small size to reduce board area of overall system solutions
  • High impedance (≥ 1kOhm) maintained over a wide band frequency range to isolate AC signal from the DC power
  • AEC-Q200 qualified
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number 1812POC-472
Product Name 1812PoC Series PoC (Power over Coax) Injection Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
Inductance Range 4.7 microH
DCR 0.1050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N0 0402CS-9N0XJRW , 0402CS-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N5 0402DC-2N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-3N0 026011C-3N0XJRW , 026011C-3N0XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-11N 0201HT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details