Coilcraft, Inc. Automotive 4.7uH 300KHz 26A Inductor and Choke AGP2923-472KL

Description
Inductor Power Shielded Wirewound 4.7uH 10% 300KHz Ferrite 26A 0.0026Ohm DCR Pin Automotive Tray Product overview: AGP2923-472KL from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 300KHz, 26A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 300KHz, 26A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AGP2923-472KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 4.7uH 10% 300KHz Ferrite 26A 0.0026Ohm DCR Pin Automotive Tray Product overview: AGP2923-472KL from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 300KHz, 26A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 300KHz, 26A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AGP2923-472KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 4.7uH 300KHz 26A Inductor and Choke - 71-AGP2923-472KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 4.7uH 300KHz 26A Inductor and Choke
71-AGP2923-472KL
Automotive 4.7uH 300KHz 26A Inductor and Choke 71-AGP2923-472KL
Inductor Power Shielded Wirewound 4.7uH 10% 300KHz Ferrite 26A 0.0026Ohm DCR Pin Automotive Tray Product overview: AGP2923-472KL from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 300KHz, 26A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 300KHz, 26A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AGP2923-472KL can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 4.7uH 10% 300KHz Ferrite 26A 0.0026Ohm DCR Pin Automotive Tray Product overview: AGP2923-472KL from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 300KHz, 26A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 300KHz, 26A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AGP2923-472KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - AGP2923-472KL - 1202458-AGP2923-472KL - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - AGP2923-472KL
1202458-AGP2923-472KL
Fixed Inductors - AGP2923-472KL 1202458-AGP2923-472KL
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202458-AGP2923-472K L Termination: Radial Length: 26.92 mm Inductance: 4.7 µH Tolerance: 10 % Test Frequency: 300 kHz Core Material: Ferrite Self Resonant Frequency: 30 MHz Height: 23.24 mm Number of Pins: 4 Width: 16.97 mm Categories: Fixed Inductors DC Resistance (DCR): 2.6 mΩ Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 26 A Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 26 A Saturation Current: 63 A REACH SVHC: No SVHC Inductance Tolerance: 10 % Max Operating Temperature: 140 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202458-AGP2923-472KL
Termination: Radial
Length: 26.92 mm
Inductance: 4.7 µH
Tolerance: 10 %
Test Frequency: 300 kHz
Core Material: Ferrite
Self Resonant Frequency: 30 MHz
Height: 23.24 mm
Number of Pins: 4
Width: 16.97 mm
Categories: Fixed Inductors
DC Resistance (DCR): 2.6 mΩ
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 26 A
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 26 A
Saturation Current: 63 A
REACH SVHC: No SVHC
Inductance Tolerance: 10 %
Max Operating Temperature: 140 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-AGP2923-472KL 1202458-AGP2923-472KL
Product Name Automotive 4.7uH 300KHz 26A Inductor and Choke Fixed Inductors - AGP2923-472KL
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-403R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0100 ohms
View Details