Coilcraft, Inc. “Unicoil” 5 mm Tunable RF Inductors 165-00A06L 165-00A06L , 165-00L

Description
Windings are precision molded into plastic for mechanical and electrical stability Tuning is done by means of an aluminum core Optional plated brass shield cans with solderable tabs provide integral shielding 165 series offers intermediate L values to the 164 and higher SRF ratings Samples of all values are available in Coilcraft Designer's Kit M305 Tune with our handy 3-in-1 “TriTuner” tuning wrench RoHS-compliant. Terminations: Leads – Tin-silver over copper Shield can tabs – Tin-silver over nickel over brass
Request a Quote
Description
Windings are precision molded into plastic for mechanical and electrical stability Tuning is done by means of an aluminum core Optional plated brass shield cans with solderable tabs provide integral shielding 165 series offers intermediate L values to the 164 and higher SRF ratings Samples of all values are available in Coilcraft Designer's Kit M305 Tune with our handy 3-in-1 “TriTuner” tuning wrench RoHS-compliant. Terminations: Leads – Tin-silver over copper Shield can tabs – Tin-silver over nickel over brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 165 series consists of 5 mm tunable RF inductors with inductance values from 9 to over 280 nH, featuring aluminum cores for mechanical and electrical stability. These inductors are insert-molded for low drift reliability and optionally include plated brass shield cans with solderable tabs for integral shielding. Terminations are RoHS-compliant tin-silver over copper for leads and tin-silver over nickel over brass for shield can tabs. The operating ambient temperature range is -40°C to +85°C, with a storage temperature range matching the component's limit. Wave soldering is recommended with a maximum board surface temperature of 168°C for no more than three seconds. Moisture Sensitivity Level is 1. Units are packaged 50 per tube. The series is compatible with the TriTuner tuning wrench and is available in the Coilcraft Designer's Kit M305.

Datasheet Summary
Powered by GS/AI

The 165 series consists of 5 mm tunable RF inductors with inductance values from 9 to over 280 nH, featuring aluminum cores for mechanical and electrical stability. These inductors are insert-molded for low drift reliability and optionally include plated brass shield cans with solderable tabs for integral shielding. Terminations are RoHS-compliant tin-silver over copper for leads and tin-silver over nickel over brass for shield can tabs. The operating ambient temperature range is -40°C to +85°C, with a storage temperature range matching the component's limit. Wave soldering is recommended with a maximum board surface temperature of 168°C for no more than three seconds. Moisture Sensitivity Level is 1. Units are packaged 50 per tube. The series is compatible with the TriTuner tuning wrench and is available in the Coilcraft Designer's Kit M305.

Suppliers

Company
Product
Description
Supplier Links
“Unicoil” 5 mm Tunable RF Inductors - 165-00A06L 165-00A06L , 165-00L - Coilcraft, Inc.
Cary, IL, USA
“Unicoil” 5 mm Tunable RF Inductors
165-00A06L 165-00A06L , 165-00L
“Unicoil” 5 mm Tunable RF Inductors 165-00A06L 165-00A06L , 165-00L
Windings are precision molded into plastic for mechanical and electrical stability Tuning is done by means of an aluminum core Optional plated brass shield cans with solderable tabs provide integral shielding 165 series offers intermediate L values to the 164 and higher SRF ratings Samples of all values are available in Coilcraft Designer's Kit M305 Tune with our handy 3-in-1 “TriTuner” tuning wrench RoHS-compliant. Terminations: Leads – Tin-silver over copper Shield can tabs – Tin-silver over nickel over brass
  • Windings are precision molded into plastic for mechanical and electrical stability
  • Tuning is done by means of an aluminum core
  • Optional plated brass shield cans with solderable tabs provide integral shielding
  • 165 series offers intermediate L values to the 164 and higher SRF ratings
  • Samples of all values are available in Coilcraft Designer's Kit M305
  • Tune with our handy 3-in-1 “TriTuner” tuning wrench
  • RoHS-compliant. Terminations: Leads – Tin-silver over copper
    Shield can tabs – Tin-silver over nickel over brass
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number 165-00A06L 165-00A06L , 165-00L
Product Name “Unicoil” 5 mm Tunable RF Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Aluminum, 0.187″ (4.75 mm) long
Application RF Choke
Configuration Fixed
Inductance Range 0.0090 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N3 0201DS-2N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N7 0402DC-5N7XJRW , 0402DC-5N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Inductor and Choke - 71-0402CS-39NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
250MHz Inductor and Choke - 71-0402CS-3N6XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 5 (+/- %)
View Details