Coilcraft, Inc. Automotive 0.00985uH 800MHz 1.6A Inductor and Choke 1606-9GLC

Description
Inductor RF Wirewound 0.00985uH 2% 800MHz 100Q-Factor Air 1.6A 0.013Ohm DCR Automotive T/R Product overview: 1606-9GLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.00985uH, 800MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.00985uH, 800MHz, 1.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1606-9GLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Wirewound 0.00985uH 2% 800MHz 100Q-Factor Air 1.6A 0.013Ohm DCR Automotive T/R Product overview: 1606-9GLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.00985uH, 800MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.00985uH, 800MHz, 1.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1606-9GLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.00985uH 800MHz 1.6A Inductor and Choke - 71-1606-9GLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.00985uH 800MHz 1.6A Inductor and Choke
71-1606-9GLC
Automotive 0.00985uH 800MHz 1.6A Inductor and Choke 71-1606-9GLC
Inductor RF Wirewound 0.00985uH 2% 800MHz 100Q-Factor Air 1.6A 0.013Ohm DCR Automotive T/R Product overview: 1606-9GLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.00985uH, 800MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.00985uH, 800MHz, 1.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1606-9GLC can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.00985uH 2% 800MHz 100Q-Factor Air 1.6A 0.013Ohm DCR Automotive T/R Product overview: 1606-9GLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.00985uH, 800MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.00985uH, 800MHz, 1.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1606-9GLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1606-9GLC - 1011969-1606-9GLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1606-9GLC
1011969-1606-9GLC
Fixed Inductors - 1606-9GLC 1011969-1606-9GLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011969-1606-9GLC Packaging: Cut Tape Termination: SMD/SMT Current Rating: 1.6 A Length: 4.19 mm Inductance: 9.85 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 800 MHz Core Material: Air Self Resonant Frequency: 5.2 GHz Height: 1.58 mm Width: 3.43 mm Categories: Fixed Inductors DC Resistance (DCR): 13 mΩ Case / Package: 1606 Alternative Parts (Cross-Reference): 744911098; 1606-9JLC; 0603HC-10NXJLU; 0603HP-9N1XJLU; LQW2BHN10NJ03L; LQW15AN10NJ80D16069G LC; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1.6 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.6 A REACH SVHC: Unknown Q Factor: 100 Inductance Tolerance: 2 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011969-1606-9GLC
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 1.6 A
Length: 4.19 mm
Inductance: 9.85 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 800 MHz
Core Material: Air
Self Resonant Frequency: 5.2 GHz
Height: 1.58 mm
Width: 3.43 mm
Categories: Fixed Inductors
DC Resistance (DCR): 13 mΩ
Case / Package: 1606
Alternative Parts (Cross-Reference): 744911098; 1606-9JLC; 0603HC-10NXJLU; 0603HP-9N1XJLU; LQW2BHN10NJ03L; LQW15AN10NJ80D16069GLC;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 1.6 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.6 A
REACH SVHC: Unknown
Q Factor: 100
Inductance Tolerance: 2 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1606-9GLC 1011969-1606-9GLC
Product Name Automotive 0.00985uH 800MHz 1.6A Inductor and Choke Fixed Inductors - 1606-9GLC
Core Material Air
Inductance Range 0.0099 microH 0.0099 microH
Inductance Tolerance 5 (+/- %) 2 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

0402FL Low Profile Chip Inductors - 0402FL-101 0402FL-101XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1910380P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1600 ohms
Rated DC Current 1200 milliamps
Lead Style Axial
View Details