Coilcraft, Inc. Automotive 0.009uH 250MHz 4A Inductor and Choke 1508-9N0JLC

Description
Inductor RF Wirewound 0.009uH 5% 250MHz 120Q-Factor 4A 0.0034Ohm DCR Automotive T/R Product overview: 1508-9N0JLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.009uH, 250MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.009uH, 250MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1508-9N0JLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Wirewound 0.009uH 5% 250MHz 120Q-Factor 4A 0.0034Ohm DCR Automotive T/R Product overview: 1508-9N0JLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.009uH, 250MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.009uH, 250MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1508-9N0JLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.009uH 250MHz 4A Inductor and Choke - 71-1508-9N0JLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.009uH 250MHz 4A Inductor and Choke
71-1508-9N0JLC
Automotive 0.009uH 250MHz 4A Inductor and Choke 71-1508-9N0JLC
Inductor RF Wirewound 0.009uH 5% 250MHz 120Q-Factor 4A 0.0034Ohm DCR Automotive T/R Product overview: 1508-9N0JLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.009uH, 250MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.009uH, 250MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1508-9N0JLC can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.009uH 5% 250MHz 120Q-Factor 4A 0.0034Ohm DCR Automotive T/R Product overview: 1508-9N0JLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.009uH, 250MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.009uH, 250MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1508-9N0JLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1508-9N0JLC - 1007774-1508-9N0JLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1508-9N0JLC
1007774-1508-9N0JLC
Fixed Inductors - 1508-9N0JLC 1007774-1508-9N0JLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007774-1508-9N0JLC Termination: SMD/SMT Length: 3.94 mm Inductance: 9 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 250 MHz Core Material: Air Self Resonant Frequency: 4 GHz Height: 2.01 mm Width: 4.19 mm Categories: Fixed Inductors DC Resistance (DCR): 3.4 mΩ Case / Package: 1508 Alternative Parts (Cross-Reference): 1508-9N0GLC; 0402HP-9N0XJLU; 0402HP-9N0XJLW; AISC-0402-9N0J-T; 744765090A; CW201212-8N2J; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 4 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 120

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007774-1508-9N0JLC
Termination: SMD/SMT
Length: 3.94 mm
Inductance: 9 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 250 MHz
Core Material: Air
Self Resonant Frequency: 4 GHz
Height: 2.01 mm
Width: 4.19 mm
Categories: Fixed Inductors
DC Resistance (DCR): 3.4 mΩ
Case / Package: 1508
Alternative Parts (Cross-Reference): 1508-9N0GLC; 0402HP-9N0XJLU; 0402HP-9N0XJLW; AISC-0402-9N0J-T; 744765090A; CW201212-8N2J;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 4 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 120

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1508-9N0JLC 1007774-1508-9N0JLC
Product Name Automotive 0.009uH 250MHz 4A Inductor and Choke Fixed Inductors - 1508-9N0JLC
Core Material Air
Inductance Range 0.0090 microH 0.0090 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 50
View Details
Fixed Inductors - 0603CT-1N0XJLW - 958980-0603CT-1N0XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-B21B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details