Coilcraft, Inc. Fixed Inductors - 1812PS-102KLB 1812PS-102KLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975536-1812PS-102KLB Packaging: Cut Tape Termination: SMD/SMT Length: 5.87 mm Shielding: Shielded Inductance: 1 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 685 MHz Height: 3.81 mm Weight: 26.988746 mg Width: 4.98 mm Categories: Fixed Inductors DC Resistance (DCR): 50 mΩ Case / Package: 1812 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Contains Lead Max DC Current: 2.7 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 2.7 A Saturation Current: 2.5 A REACH SVHC: No SVHC Q Factor: 35 Inductance Tolerance: 10 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975536-1812PS-102KLB Packaging: Cut Tape Termination: SMD/SMT Length: 5.87 mm Shielding: Shielded Inductance: 1 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 685 MHz Height: 3.81 mm Weight: 26.988746 mg Width: 4.98 mm Categories: Fixed Inductors DC Resistance (DCR): 50 mΩ Case / Package: 1812 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Contains Lead Max DC Current: 2.7 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 2.7 A Saturation Current: 2.5 A REACH SVHC: No SVHC Q Factor: 35 Inductance Tolerance: 10 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812PS-102KLB - 975536-1812PS-102KLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1812PS-102KLB
975536-1812PS-102KLB
Fixed Inductors - 1812PS-102KLB 975536-1812PS-102KLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975536-1812PS-102KLB Packaging: Cut Tape Termination: SMD/SMT Length: 5.87 mm Shielding: Shielded Inductance: 1 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 685 MHz Height: 3.81 mm Weight: 26.988746 mg Width: 4.98 mm Categories: Fixed Inductors DC Resistance (DCR): 50 mΩ Case / Package: 1812 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Contains Lead Max DC Current: 2.7 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 2.7 A Saturation Current: 2.5 A REACH SVHC: No SVHC Q Factor: 35 Inductance Tolerance: 10 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975536-1812PS-102KLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 5.87 mm
Shielding: Shielded
Inductance: 1 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 685 MHz
Height: 3.81 mm
Weight: 26.988746 mg
Width: 4.98 mm
Categories: Fixed Inductors
DC Resistance (DCR): 50 mΩ
Case / Package: 1812
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Contains Lead
Max DC Current: 2.7 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 2.7 A
Saturation Current: 2.5 A
REACH SVHC: No SVHC
Q Factor: 35
Inductance Tolerance: 10 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 975536-1812PS-102KLB
Product Name Fixed Inductors - 1812PS-102KLB
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BPTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details