Coilcraft, Inc. Fixed Inductors - 1812LS-154XJLC 1812LS-154XJLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035041-1812LS-154XJ LC Termination: SMD/SMT Length: 4.95 mm Inductance: 150 µH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 790 kHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 11.3 MHz Height: 3.43 mm Width: 3.81 mm Categories: Fixed Inductors DC Resistance (DCR): 13 Ω Case / Package: 1812 Alternative Parts (Cross-Reference): LQH32MN151J23L; NLV32T-151J-EF; NL453232T-151J-PF; 78F151J-RC; NLV32T-151J-PF; LQH43MN151J03L1812LS 154XJLC; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 130 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 36
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035041-1812LS-154XJ LC Termination: SMD/SMT Length: 4.95 mm Inductance: 150 µH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 790 kHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 11.3 MHz Height: 3.43 mm Width: 3.81 mm Categories: Fixed Inductors DC Resistance (DCR): 13 Ω Case / Package: 1812 Alternative Parts (Cross-Reference): LQH32MN151J23L; NLV32T-151J-EF; NL453232T-151J-PF; 78F151J-RC; NLV32T-151J-PF; LQH43MN151J03L1812LS 154XJLC; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 130 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812LS-154XJLC - 1035041-1812LS-154XJLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1812LS-154XJLC
1035041-1812LS-154XJLC
Fixed Inductors - 1812LS-154XJLC 1035041-1812LS-154XJLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035041-1812LS-154XJ LC Termination: SMD/SMT Length: 4.95 mm Inductance: 150 µH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 790 kHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 11.3 MHz Height: 3.43 mm Width: 3.81 mm Categories: Fixed Inductors DC Resistance (DCR): 13 Ω Case / Package: 1812 Alternative Parts (Cross-Reference): LQH32MN151J23L; NLV32T-151J-EF; NL453232T-151J-PF; 78F151J-RC; NLV32T-151J-PF; LQH43MN151J03L1812LS 154XJLC; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 130 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 36

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035041-1812LS-154XJLC
Termination: SMD/SMT
Length: 4.95 mm
Inductance: 150 µH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 790 kHz
Core Material: Ceramic, Ferrite
Self Resonant Frequency: 11.3 MHz
Height: 3.43 mm
Width: 3.81 mm
Categories: Fixed Inductors
DC Resistance (DCR): 13 Ω
Case / Package: 1812
Alternative Parts (Cross-Reference): LQH32MN151J23L; NLV32T-151J-EF; NL453232T-151J-PF; 78F151J-RC; NLV32T-151J-PF; LQH43MN151J03L1812LS154XJLC;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 130 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 36

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1035041-1812LS-154XJLC
Product Name Fixed Inductors - 1812LS-154XJLC
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details
800uH 500mA 600V Inductor and Choke - 839-DS1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 800 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers