Coilcraft, Inc. Fixed Inductors - 1606-10GLC 1606-10GLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034872-1606-10GLC Packaging: Cut Tape Termination: SMD/SMT Current Rating: 1.6 A Length: 4.19 mm Inductance: 12.55 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 800 MHz Core Material: Air Self Resonant Frequency: 4.6 GHz Height: 1.58 mm Width: 3.43 mm Categories: Fixed Inductors DC Resistance (DCR): 14 mΩ Case / Package: 1606 Alternative Parts (Cross-Reference): 744911112; 1606-10JLC; 1606-10JLB; 0402HP-12NXJLU; LQG15HS12NJ02D; LQW15AN12NJ00D160610 GLC; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1.6 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.6 A REACH SVHC: No SVHC Q Factor: 100 Inductance Tolerance: 2 %
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034872-1606-10GLC Packaging: Cut Tape Termination: SMD/SMT Current Rating: 1.6 A Length: 4.19 mm Inductance: 12.55 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 800 MHz Core Material: Air Self Resonant Frequency: 4.6 GHz Height: 1.58 mm Width: 3.43 mm Categories: Fixed Inductors DC Resistance (DCR): 14 mΩ Case / Package: 1606 Alternative Parts (Cross-Reference): 744911112; 1606-10JLC; 1606-10JLB; 0402HP-12NXJLU; LQG15HS12NJ02D; LQW15AN12NJ00D160610 GLC; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1.6 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.6 A REACH SVHC: No SVHC Q Factor: 100 Inductance Tolerance: 2 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1606-10GLC - 1034872-1606-10GLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1606-10GLC
1034872-1606-10GLC
Fixed Inductors - 1606-10GLC 1034872-1606-10GLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034872-1606-10GLC Packaging: Cut Tape Termination: SMD/SMT Current Rating: 1.6 A Length: 4.19 mm Inductance: 12.55 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 800 MHz Core Material: Air Self Resonant Frequency: 4.6 GHz Height: 1.58 mm Width: 3.43 mm Categories: Fixed Inductors DC Resistance (DCR): 14 mΩ Case / Package: 1606 Alternative Parts (Cross-Reference): 744911112; 1606-10JLC; 1606-10JLB; 0402HP-12NXJLU; LQG15HS12NJ02D; LQW15AN12NJ00D160610 GLC; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1.6 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.6 A REACH SVHC: No SVHC Q Factor: 100 Inductance Tolerance: 2 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034872-1606-10GLC
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 1.6 A
Length: 4.19 mm
Inductance: 12.55 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 800 MHz
Core Material: Air
Self Resonant Frequency: 4.6 GHz
Height: 1.58 mm
Width: 3.43 mm
Categories: Fixed Inductors
DC Resistance (DCR): 14 mΩ
Case / Package: 1606
Alternative Parts (Cross-Reference): 744911112; 1606-10JLC; 1606-10JLB; 0402HP-12NXJLU; LQG15HS12NJ02D; LQW15AN12NJ00D160610GLC;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 1.6 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.6 A
REACH SVHC: No SVHC
Q Factor: 100
Inductance Tolerance: 2 %

Buy Now
Automotive 0.01255uH 800MHz 1.6A Inductor and Choke - 71-1606-10GLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.01255uH 800MHz 1.6A Inductor and Choke
71-1606-10GLC
Automotive 0.01255uH 800MHz 1.6A Inductor and Choke 71-1606-10GLC
Inductor RF Wirewound 0.01255uH 2% 800MHz 100Q-Factor Air 1.6A 0.014Ohm DCR Automotive T/R Product overview: 1606-10GLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01255uH, 800MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.01255uH, 800MHz, 1.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1606-10GLC can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.01255uH 2% 800MHz 100Q-Factor Air 1.6A 0.014Ohm DCR Automotive T/R Product overview: 1606-10GLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01255uH, 800MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.01255uH, 800MHz, 1.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1606-10GLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1034872-1606-10GLC 71-1606-10GLC
Product Name Fixed Inductors - 1606-10GLC Automotive 0.01255uH 800MHz 1.6A Inductor and Choke
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Inductance Range 0.0126 microH 0.0126 microH
Inductance Tolerance 2 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-E22E-1M27-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details