Coilcraft, Inc. END - OF - LIFE - B08TGLC B08TGLC

Description
Manufacturer: Coilcraft Win Source Part Number: 1150456-B08TGLC Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Win Source Part Number: 1150456-B08TGLC Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
END - OF - LIFE - B08TGLC
1150456-B08TGLC
END - OF - LIFE - B08TGLC 1150456-B08TGLC
Manufacturer: Coilcraft Win Source Part Number: 1150456-B08TGLC Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Coilcraft
Win Source Part Number: 1150456-B08TGLC
Manufacturer Homepage: www.coilcraft.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Automotive 0.028uH 150MHz 4A Inductor and Choke - 71-B08TGLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.028uH 150MHz 4A Inductor and Choke
71-B08TGLC
Automotive 0.028uH 150MHz 4A Inductor and Choke 71-B08TGLC
Inductor RF Wirewound 0.028uH 2% 150MHz 105Q-Factor Air 4A 0.006Ohm DCR Automotive T/R Product overview: B08TGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.028uH, 150MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.028uH, 150MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B08TGLC can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.028uH 2% 150MHz 105Q-Factor Air 4A 0.006Ohm DCR Automotive T/R Product overview: B08TGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.028uH, 150MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.028uH, 150MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B08TGLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors - B08TGLC - ODG (Origin Data Global)
Shenzhen, China
Inductors
B08TGLC
Inductors B08TGLC
RF Inductors - SMD 28nH Unshld 2% 4A 6mOhms AECQ2

RF Inductors - SMD 28nH Unshld 2% 4A 6mOhms AECQ2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 1150456-B08TGLC 71-B08TGLC B08TGLC
Product Name END - OF - LIFE - B08TGLC Automotive 0.028uH 150MHz 4A Inductor and Choke Inductors
Core Material Air
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIT68-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Leaded Inductors - 1910633P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3 ohms
Rated DC Current 270 milliamps
Lead Style Axial
View Details