Coilcraft, Inc. SMD 3.5A 150MHz Inductor and Choke 1812SMS-27NJLC

Description
SMD Inductor 27nH 5% 3.5A Air Core 150MHz 1812 Product overview: 1812SMS-27NJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 150MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.5A, 150MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812SMS-27NJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Inductor 27nH 5% 3.5A Air Core 150MHz 1812 Product overview: 1812SMS-27NJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 150MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.5A, 150MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812SMS-27NJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.5A 150MHz Inductor and Choke - 71-1812SMS-27NJLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.5A 150MHz Inductor and Choke
71-1812SMS-27NJLC
SMD 3.5A 150MHz Inductor and Choke 71-1812SMS-27NJLC
SMD Inductor 27nH 5% 3.5A Air Core 150MHz 1812 Product overview: 1812SMS-27NJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 150MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.5A, 150MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812SMS-27NJLC can be used for catalog matching and distributor lookup.

SMD Inductor 27nH 5% 3.5A Air Core 150MHz 1812 Product overview: 1812SMS-27NJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 150MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.5A, 150MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812SMS-27NJLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1812SMS-27NJLC - 1118830-1812SMS-27NJLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1812SMS-27NJLC
1118830-1812SMS-27NJLC
Fixed Inductors - 1812SMS-27NJLC 1118830-1812SMS-27NJLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118830-1812SMS-27NJ LC Packaging: Cut Tape Termination: SMD/SMT Current Rating: 3.5 A Length: 6.35 mm Inductance: 27 nH Tolerance: 5 % Test Frequency: 150 MHz Core Material: Air Military Standard: Not Self Resonant Frequency: 2.7 GHz DC Current: 3.5 A Height: 4.2 mm Width: 4.95 mm Categories: Fixed Inductors DC Resistance (DCR): 4 mΩ Case / Package: 1812 Alternative Parts (Cross-Reference): 1812SMS27NJLC; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Depth: 6.35 mm Lead Free: Contains Lead Max DC Current: 3.5 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C RMS Current (Irms): 3.5 A REACH SVHC: No SVHC Q Factor: 100 Inductance Tolerance: 5 % Max Operating Temperature: 125 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1118830-1812SMS-27NJLC
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 3.5 A
Length: 6.35 mm
Inductance: 27 nH
Tolerance: 5 %
Test Frequency: 150 MHz
Core Material: Air
Military Standard: Not
Self Resonant Frequency: 2.7 GHz
DC Current: 3.5 A
Height: 4.2 mm
Width: 4.95 mm
Categories: Fixed Inductors
DC Resistance (DCR): 4 mΩ
Case / Package: 1812
Alternative Parts (Cross-Reference): 1812SMS27NJLC;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Depth: 6.35 mm
Lead Free: Contains Lead
Max DC Current: 3.5 A
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
RMS Current (Irms): 3.5 A
REACH SVHC: No SVHC
Q Factor: 100
Inductance Tolerance: 5 %
Max Operating Temperature: 125 °C

Buy Now
RF Inductors - SMD 1812 27nH Unshld 5% 3.5A 4mOhms AECQ2

RF Inductors - SMD 1812 27nH Unshld 5% 3.5A 4mOhms AECQ2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-1812SMS-27NJLC 1118830-1812SMS-27NJLC 1812SMS-27NJLC
Product Name SMD 3.5A 150MHz Inductor and Choke Fixed Inductors - 1812SMS-27NJLC Inductors
Core Material Air
Inductance Range 0.0270 microH 0.0270 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Standards and Certifications RoHS RoHS
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2469839 - RS Components, Ltd.
Specs
Inductance Range 0.0270 microH
Rated DC Current 360 milliamps
Standards and Certifications RoHS
View Details