The 1606-6 is an air core inductor designed for high Q and tight tolerance applications, with a 1606 package size measuring 2.41 mm by 3.43 mm and a height of 1.52 mm. It has an inductance of 5.60 nH with a 5% tolerance, a minimum quality factor of 100 at 800 MHz, a self-resonant frequency of at least 10 GHz, a maximum DC resistance of 6.5 mΩ, and an rms current rating of 1.6 A, which produces a 15°C temperature rise at 25°C ambient. The component operates from -40°C to +125°C ambient temperature, withstands up to three reflows at 260°C, and is packaged in 7-inch reels with 500 units per reel using 12 mm wide plastic tape. It features an acrylic jacket for pick and place and solder-coated leads with RoHS-compliant tin-silver over copper terminations, meeting Moisture Sensitivity Level 1.
RF // Air-Core-Inductors // 0906-1606 // 1606-6
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1606-6 1606-6JLC , 1606-6GLC |
| Product Name | 1606-6 1606-6JLC , 1606-6GLC |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Application | RF Choke |
| Inductance Range | 0.0056 microH |
| Inductance Tolerance | 1 to 5 (+/- %) |
| DCR | 0.0090 ohms |