Coilcraft, Inc. END - OF - LIFE - B10TGLC B10TGLC

Description
Manufacturer: Coilcraft Win Source Part Number: 1150471-B10TGLC Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Win Source Part Number: 1150471-B10TGLC Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
END - OF - LIFE - B10TGLC
1150471-B10TGLC
END - OF - LIFE - B10TGLC 1150471-B10TGLC
Manufacturer: Coilcraft Win Source Part Number: 1150471-B10TGLC Manufacturer Homepage: www.coilcraft.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Coilcraft
Win Source Part Number: 1150471-B10TGLC
Manufacturer Homepage: www.coilcraft.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
Automotive 0.043uH 150MHz 4A Inductor and Choke - 71-B10TGLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.043uH 150MHz 4A Inductor and Choke
71-B10TGLC
Automotive 0.043uH 150MHz 4A Inductor and Choke 71-B10TGLC
Inductor RF Wirewound 0.043uH 2% 150MHz 106Q-Factor Air 4A 0.0079Ohm DCR Automotive T/R Product overview: B10TGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.043uH, 150MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.043uH, 150MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B10TGLC can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.043uH 2% 150MHz 106Q-Factor Air 4A 0.0079Ohm DCR Automotive T/R Product overview: B10TGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.043uH, 150MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.043uH, 150MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B10TGLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1150471-B10TGLC 71-B10TGLC
Product Name END - OF - LIFE - B10TGLC Automotive 0.043uH 150MHz 4A Inductor and Choke
Core Material Air
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details
Ferrite Beads and Chips - 1712-BMC1JY0220ANCT-ND - DigiKey
Specs
DCR 0.2000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3177-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers