The 146-10J08SL is a shielded, tunable RF coil in the 146 series with a nominal inductance of 390 nH, a minimum Q of 60 at 40 MHz, a maximum DCR of 21.0 mOhm, and a rated current of 6.8 A for a 40°C rise above 25°C ambient. It features a polypropylene molding with matte tin over copper leads and an integral plated brass shield can with solderable tabs. Dimensions are 7.6 mm in height, 7.1 mm in width, and 12.1 mm in length with tab centers, and it weighs 0.88 to 1.08 g. The operating temperature range is −40°C to +85°C. Packaging is 75 per tube. It includes a carbonyl J core and is designed for tuning applications with a tap at 10.5 turns.
RF // Tunable-RF-Inductors
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 146-10J08SL 146-10J08SL |
| Product Name | 146-10J08SL 146-10J08SL |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Carbonyl J, 1/4" long |
| Application | RF Choke |
| Configuration | Fixed |
| Inductance Range | 0.2240 microH |