Inductor RF Wirewound 0.0025uH 10% 150MHz 145Q-Factor Air 4A 0.0011Ohm DCR Automotive T/R Product overview: A01TKLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0025uH, 150MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0025uH, 150MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-A01TKLC can be used for catalog matching and distributor lookup.
Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041878-A01TKLC
Packaging: Tape & Reel
Termination: SMD/SMT
Current Rating: 4 A
Length: 4.45 mm
Inductance: 2.5 nH
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 150 MHz
Core Material: Air
Self Resonant Frequency: 12.5 GHz
Height: 3.15 mm
Width: 3.94 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.1 mΩ
Alternative Parts (Cross-Reference): AIAC-1512C-2N5K-T; A01TKLB;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 4 A
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Q Factor: 145
Inductance Tolerance: 10 %
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-A01TKLC | 1041878-A01TKLC |
| Product Name | Automotive 0.0025uH 150MHz 4A Inductor and Choke | Fixed Inductors - A01TKLC |
| Core Material | Air | |
| Inductance Range | 0.0025 microH | 0.0025 microH |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| Mounting Option | Surface Mount Technology | |
| Technology | Standard |