Coilcraft, Inc. Fixed Inductors - 1812PS-333JLB 1812PS-333JLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135693-1812PS-333JL B Packaging: Cut Tape Termination: SMD/SMT Length: 5.87 mm Shielding: Shielded Inductance: 33 µH Tolerance: 5 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 30 MHz Height: 3.81 mm Width: 4.98 mm Categories: Fixed Inductors DC Resistance (DCR): 400 mΩ Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.1 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.1 A Saturation Current: 460 mA REACH SVHC: No SVHC Q Factor: 40 Inductance Tolerance: 5 % Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135693-1812PS-333JL B Packaging: Cut Tape Termination: SMD/SMT Length: 5.87 mm Shielding: Shielded Inductance: 33 µH Tolerance: 5 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 30 MHz Height: 3.81 mm Width: 4.98 mm Categories: Fixed Inductors DC Resistance (DCR): 400 mΩ Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.1 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.1 A Saturation Current: 460 mA REACH SVHC: No SVHC Q Factor: 40 Inductance Tolerance: 5 % Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812PS-333JLB - 1135693-1812PS-333JLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1812PS-333JLB
1135693-1812PS-333JLB
Fixed Inductors - 1812PS-333JLB 1135693-1812PS-333JLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135693-1812PS-333JL B Packaging: Cut Tape Termination: SMD/SMT Length: 5.87 mm Shielding: Shielded Inductance: 33 µH Tolerance: 5 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 30 MHz Height: 3.81 mm Width: 4.98 mm Categories: Fixed Inductors DC Resistance (DCR): 400 mΩ Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.1 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.1 A Saturation Current: 460 mA REACH SVHC: No SVHC Q Factor: 40 Inductance Tolerance: 5 % Max Operating Temperature: 105 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1135693-1812PS-333JLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 5.87 mm
Shielding: Shielded
Inductance: 33 µH
Tolerance: 5 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 30 MHz
Height: 3.81 mm
Width: 4.98 mm
Categories: Fixed Inductors
DC Resistance (DCR): 400 mΩ
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 1.1 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.1 A
Saturation Current: 460 mA
REACH SVHC: No SVHC
Q Factor: 40
Inductance Tolerance: 5 %
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1135693-1812PS-333JLB
Product Name Fixed Inductors - 1812PS-333JLB
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 33 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624112-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1000 microH
View Details
2 suppliers
Leaded Inductors - 1911147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 50
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-18N 026011C-18NXJRW , 026011C-18NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details