Coilcraft, Inc. Automotive 0.0125uH 150MHz 4A Inductor and Choke A04TJLC

Description
Inductor RF Wirewound 0.0125uH 5% 150MHz 137Q-Factor Air 4A 0.0034Ohm DCR Automotive T/R Product overview: A04TJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0125uH, 150MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0125uH, 150MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-A04TJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Wirewound 0.0125uH 5% 150MHz 137Q-Factor Air 4A 0.0034Ohm DCR Automotive T/R Product overview: A04TJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0125uH, 150MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0125uH, 150MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-A04TJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.0125uH 150MHz 4A Inductor and Choke - 71-A04TJLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.0125uH 150MHz 4A Inductor and Choke
71-A04TJLC
Automotive 0.0125uH 150MHz 4A Inductor and Choke 71-A04TJLC
Inductor RF Wirewound 0.0125uH 5% 150MHz 137Q-Factor Air 4A 0.0034Ohm DCR Automotive T/R Product overview: A04TJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0125uH, 150MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0125uH, 150MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-A04TJLC can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.0125uH 5% 150MHz 137Q-Factor Air 4A 0.0034Ohm DCR Automotive T/R Product overview: A04TJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0125uH, 150MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0125uH, 150MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-A04TJLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - A04TJLC - 997500-A04TJLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - A04TJLC
997500-A04TJLC
Fixed Inductors - A04TJLC 997500-A04TJLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997500-A04TJLC Packaging: Tape & Reel Termination: SMD/SMT Current Rating: 4 A Length: 4.45 mm Inductance: 12.5 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 150 MHz Core Material: Air Self Resonant Frequency: 3.3 GHz Height: 3.15 mm Width: 3.94 mm Categories: Fixed Inductors DC Resistance (DCR): 3.4 mΩ Alternative Parts (Cross-Reference): AIAC-1512C-12N5J-T; A04TJLB; 4426R-4; 4426-4; 0908SQ-12NJLB; 1508-13NJLB; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 4 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 4 A REACH SVHC: No SVHC Q Factor: 137 Inductance Tolerance: 5 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997500-A04TJLC
Packaging: Tape & Reel
Termination: SMD/SMT
Current Rating: 4 A
Length: 4.45 mm
Inductance: 12.5 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 150 MHz
Core Material: Air
Self Resonant Frequency: 3.3 GHz
Height: 3.15 mm
Width: 3.94 mm
Categories: Fixed Inductors
DC Resistance (DCR): 3.4 mΩ
Alternative Parts (Cross-Reference): AIAC-1512C-12N5J-T; A04TJLB; 4426R-4; 4426-4; 0908SQ-12NJLB; 1508-13NJLB;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 4 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 4 A
REACH SVHC: No SVHC
Q Factor: 137
Inductance Tolerance: 5 %

Buy Now
Inductors - A04TJLC - ODG (Origin Data Global)
Shenzhen, China
Inductors
A04TJLC
Inductors A04TJLC
RF Inductors - SMD 12.5nH Unshld 5% 4A 3.4mOhms AECQ2

RF Inductors - SMD 12.5nH Unshld 5% 4A 3.4mOhms AECQ2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-A04TJLC 997500-A04TJLC A04TJLC
Product Name Automotive 0.0125uH 150MHz 4A Inductor and Choke Fixed Inductors - A04TJLC Inductors
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2AFTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Power Inductors - 2176641-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2700 microH
View Details
2 suppliers
50uH 35A Inductor and Choke - 839-DLFP-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 50 microH
Lead Style Lead Wire
View Details
2 suppliers