Coilcraft, Inc. 2014VS-251 2014VS-251MED 2014VS-251 2014VS-251MED

Description
RF // Air-Core-Inductors // 1010VS-1212VS-2014VS // 2014VS-251
Request a Quote
Description
RF // Air-Core-Inductors // 1010VS-1212VS-2014VS // 2014VS-251
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2014VS-251 is a high-frequency, high-current power inductor with an inductance of 257 nH, capable of handling up to 34.5 A at 40°C temperature rise, and featuring a DCR of 1.94 mΩ typical. It operates with a self-resonant frequency of 230 MHz and maintains an impedance quality factor up to 200 at 50 MHz. The component is packaged in a surface-mount format with a maximum height of 11.4 mm and weighs 5.0 g. It meets AEC-Q200 standards and operates reliably from -40°C to +125°C ambient temperature with a maximum part temperature of +155°C. The inductor is halogen-free, RoHS compliant, and mounted on a PCB using a recommended land pattern. Terminal 3 is connected internally to the winding and must not be grounded.

Datasheet Summary
Powered by GS/AI

The 2014VS-251 is a high-frequency, high-current power inductor with an inductance of 257 nH, capable of handling up to 34.5 A at 40°C temperature rise, and featuring a DCR of 1.94 mΩ typical. It operates with a self-resonant frequency of 230 MHz and maintains an impedance quality factor up to 200 at 50 MHz. The component is packaged in a surface-mount format with a maximum height of 11.4 mm and weighs 5.0 g. It meets AEC-Q200 standards and operates reliably from -40°C to +125°C ambient temperature with a maximum part temperature of +155°C. The inductor is halogen-free, RoHS compliant, and mounted on a PCB using a recommended land pattern. Terminal 3 is connected internally to the winding and must not be grounded.

Suppliers

Company
Product
Description
Supplier Links
2014VS-251 2014VS-251MED - 2014VS-251 2014VS-251MED - Coilcraft, Inc.
Cary, IL, USA
2014VS-251 2014VS-251MED
2014VS-251 2014VS-251MED
2014VS-251 2014VS-251MED 2014VS-251 2014VS-251MED
RF // Air-Core-Inductors // 1010VS-1212VS-2014VS // 2014VS-251

RF // Air-Core-Inductors // 1010VS-1212VS-2014VS // 2014VS-251

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number 2014VS-251 2014VS-251MED
Product Name 2014VS-251 2014VS-251MED
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
Inductance Range 0.2570 microH
DCR 0.0022 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-9N0 0402CT-9N0XJRW , 0402CT-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N8 0402DC-6N8XJRW , 0402DC-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-12N 026011C-12NXJRW , 026011C-12NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-62N 0402DC-62NXJRW , 0402DC-62NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details