The 1812DPS-153MLC is a coupled inductor optimized for xDSL filtering applications, packaged in a 1812 case with dimensions of 4.52 mm length, 3.81 mm width, and 0.150 inch (3.81 mm) height. It features two windings with a 15 µH inductance (±20%), a DC resistance of 0.96 ohms, a saturation current of 700 mA, and an RMS current rating of 710 mA causing a 40°C temperature rise. Equivalent to a 1:1 transformer, it operates from -40°C to +85°C ambient with a maximum part temperature of +125°C. The component is AEC-Q200 qualified, RoHS compliant, with gold over nickel over moly-manganese terminations, MSL 1, and supports three reflows at 260°C. It is supplied on a 7-inch machine-ready reel with EIA-481 embossed plastic tape.
Need parts for space, military or other critical applications?
See Coilcraft ST450PHD Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1812DPS-153 1812DPS-153MLC |
| Product Name | 1812DPS Series Coupled Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 15 microH |
| DCR | 0.9600 ohms |