Coilcraft, Inc. Fixed Inductors - 1812PS-333KLC 1812PS-333KLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972542-1812PS-333KLC Termination: SMD/SMT Length: 5.87 mm Shielding: Shielded Inductance: 33 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 30 MHz Height: 3.81 mm Width: 4.98 mm Categories: Fixed Inductors DC Resistance (DCR): 400 mΩ Case / Package: 1812 Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Contains Lead Max DC Current: 1.1 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 40
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972542-1812PS-333KLC Termination: SMD/SMT Length: 5.87 mm Shielding: Shielded Inductance: 33 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 30 MHz Height: 3.81 mm Width: 4.98 mm Categories: Fixed Inductors DC Resistance (DCR): 400 mΩ Case / Package: 1812 Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Contains Lead Max DC Current: 1.1 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1812PS-333KLC - 972542-1812PS-333KLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1812PS-333KLC
972542-1812PS-333KLC
Fixed Inductors - 1812PS-333KLC 972542-1812PS-333KLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972542-1812PS-333KLC Termination: SMD/SMT Length: 5.87 mm Shielding: Shielded Inductance: 33 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 30 MHz Height: 3.81 mm Width: 4.98 mm Categories: Fixed Inductors DC Resistance (DCR): 400 mΩ Case / Package: 1812 Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Contains Lead Max DC Current: 1.1 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 40

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972542-1812PS-333KLC
Termination: SMD/SMT
Length: 5.87 mm
Shielding: Shielded
Inductance: 33 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 30 MHz
Height: 3.81 mm
Width: 4.98 mm
Categories: Fixed Inductors
DC Resistance (DCR): 400 mΩ
Case / Package: 1812
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Contains Lead
Max DC Current: 1.1 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 40

Buy Now
33uH 100KHz 1.1A Inductor and Choke - 71-1812PS-333KLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33uH 100KHz 1.1A Inductor and Choke
71-1812PS-333KLC
33uH 100KHz 1.1A Inductor and Choke 71-1812PS-333KLC
Inductor Power Chip Shielded Wirewound 33uH 10% 100KHz 40Q-Factor Ceramic/Ferrite 1.1A 0.4Ohm DCR 1812 T/R Product overview: 1812PS-333KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812PS-333KLC can be used for catalog matching and distributor lookup.

Inductor Power Chip Shielded Wirewound 33uH 10% 100KHz 40Q-Factor Ceramic/Ferrite 1.1A 0.4Ohm DCR 1812 T/R Product overview: 1812PS-333KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1812PS-333KLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 972542-1812PS-333KLC 71-1812PS-333KLC
Product Name Fixed Inductors - 1812PS-333KLC 33uH 100KHz 1.1A Inductor and Choke
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Range 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 67500 to ? microH
DCR 2.02 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers