Manufacturer: Coilcraft
Win Source Part Number: 1134360-A05TJLC
Manufacturer Homepage: www.coilcraft.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Inductor RF Wirewound 0.0185uH 5% 150MHz 132Q-Factor Air 4A 0.0039Ohm DCR Automotive T/R Product overview: A05TJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0185uH, 150MHz, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0185uH, 150MHz, 4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-A05TJLC can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1134360-A05TJLC | 71-A05TJLC |
| Product Name | Hard To Find - A05TJLC | Automotive 0.0185uH 150MHz 4A Inductor and Choke |
| Core Material | Air |