TelephoneStuff.com Datasheets for Splice Kits
Splice kits are used to establish a connection between two cables.
Splice Kits: Learn more
| Product Name | Notes |
|---|---|
| 45 Degree Splice Kit is used to make a butt splice at a 45 degree angle on any 1 1/2" x 3/8" type Cable Runway. Splice Kit Features: - Usable... | |
| Adjustable Splice Kit is Used to make any degree of angle splice with 1 1/2" x 3/8" type cable runway. Splice Kit Features: - Usable on tubular and solid type... | |
| Adjusts to form any junction angle for cabling that requires a large radius bend or to route around existing plumbing, electrical, etc. Features: - Each kit consists of: - 4... | |
| Adjusts to form any junction angle for cabling that requires a large radius bend or to route around existing plumbing, electrical, etc. Features: - Each kit consists of: - 4... | |
| Bolt-through junction kit for vertical runs or to meet seismic requirements. Features: - Material is 2" x 2" x 3/16", steel angle - Cable runway drilling is required - Finish/Color... | |
| Butt splice joins runway sections at the ends to form a longer section. (2 each) Features: - Designed to join runway sections at the ends | |
| Butt-Splice Kit Provides all pieces necessary to butt-splice 1-1/2" x 3/8" Cable Runways. Splice Features: - Usable on Tubular and Solid Type Cable Runway - Steel Construction - Available Colors:... | |
| Butt-splices 3/8" x 2" Auxiliary Framing Bar. Features: - Drilling the framing bar is required - Material is A-36 steel bar 1/4" x 2" x 6" long - Color is... | |
| Butt-splices cable runway at a 45° angle. Features: - Kit consists of 2 each: - 45° outside clamps - Inside edge clamps - 3/8-16 trimmed round head, square neck bolts... | |
| Designed to butt-splice 1-1/2" cable runway at a 90° angle. Features: - Kit consists of 2 each: - 90° outside clamps - Inside edge clamps - 3/8-16 trimmed round head,... | |
| Enables 1 1/2" x 3/8" side stringers to be spliced to 2" x 3/8" side stringers. P/N 10991-001 allows Swivel- Splice Kits to be used with 2" x 3/8" side... | |
| FastTrac cable tray is UL classified as an equipment-grounding conductor and must be attached to the Telecommunications grounding busbar. Use FastTrac ground bolt to attach ground jumpers to the tray. | |
| For butting two lengths of cable runway together where heavy cable runs are required. Features: - Bolt through butt-splice kit for earthquake areas - Cable runway drilling is required -... | |
| Kit contains material to butt-splice 1-1/2" cable runway. Fits both solid and tubular steel 1 1/2" x 3/8" and 2" x 3/8" cable runway. Features: - Kit consists of: -... | |
| Kit contains material to butt-splice 1-1/2" cable runway. Fits both solid and tubular steel 1 1/2" x 3/8" and 2” x 3/8” cable runway. Features: - Kit consists of: -... | |
| Splice Kit 90 Degree is used to make a butt splice at a 90 degree angle on any 1 1/2" x 3/8" type Cable Runway. Splice Kit Features: - Usable... | |
| Splices cable runway vertically, horizontally or perpendicularly. Adjusts to any angle; not limited to 45 or 90 degrees. Flexible swivel design simplifies cable runway installation by making it easier to... | |
| Standard Splice Kit for use with the OnTrac Wire Mesh Cable Tray System is designed to create point-to-point pathways for network cabling in data centers, network equipment rooms, and office... | |
| Tee-Junction Splice Kit is used to fasten runway sections together perpendicularly. Kit Includes - Tee-Junction Splice; 4 pcs. - 3/8-16 x 1 1/2" bolt; 2 pcs. - 3/8-16 nut; 2... | |
| Use Cross Splices to intersect three straight lengths at right angles to each other. | |
| Use T-splices to intersect two straight lengths at right angles to each other. | |
| Use to join two straight lengths in line. | |
| Use to splice two sections of ladder end to end. | |
| Used to connect one section of ladder perpendicular to another. | |
| Used to create a 90 degree junction splice with all types of 1-1/2" x 3/8" or 2" x 3/8" cable runway. Features: - Kit consists of: - 4 each corner... | |
| Used to create a 90 degree junction splice with all types of 1-1/2" x 3/8" or 2” x 3/8” cable runway. Features: - Kit consists of: - 4 each corner... | |
| Used to make a 90 degree splice with 1-1/2" x 3/8" type cable runway. Features: - Usable on tubular and solid type cable runway - Formed steel construction - Available... | |
| When two trays meet in mid-span (not over a support) or the tray is cut and formed into curves and junctions, FastTrac Washer Splice Kits are used to form the... |