When two trays meet in mid-span (not over a support) or the tray is cut and formed into curves and junctions, FastTrac Washer Splice Kits are used to form the connection. The quantity of Washer Splice Kits required is dependent on the width of the trays being joined.
Features:
- Primary splice for mid-span end and intersection connections
- Sold in pack of 50 each
- One Ground Washer required per FastTrac
ceiling, wall or floor support
- Material: 12 GA Steel
- Construction: Formed
- Finish: Zinc Electroplated after fabrication
- Each splice kit includes:
- (1) 1/4"-20 x 1" carriage bolt
- (1) 1-3/16" square splice bottom washer
- (1) 1" square splice top washer
- (1) 1/4"-20 serrated nut
| TelephoneStuff.com | |
|---|---|
| Product Category | Splice Kits |
| Product Number | 13364-001 |
| Product Name | Chatsworth Products FastTrac Washer Splice Kits (Pkg of 50) |