New Yorker Electronics Co., Inc. Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| –55 ºC to +125 ºC, Ultra-High Temperature, Military Grade | |
| 85 ºC Snap-Mount Aluminum Electrolytic Capacitors 10000µF 16V | |
| 85 ºC Snap-Mount Aluminum Electrolytic Capacitors 10000µF 25V | |
| 85 ºC Snap-Mount Aluminum Electrolytic Capacitors 10000µF 35V | |
| 85 ºC Snap-Mount Aluminum Electrolytic Capacitors 10000µF 50V | |
| 85 ºC Snap-Mount Aluminum Electrolytic Capacitors 10000µF 63V | |
| Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 10000µF 16V | |
| Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead | |
| Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 10000µF 10V | |
| Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 10000µF 16V | |
| Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 10000µF 25V | |
| Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 10000µF 35V | |
| Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead | |
| Aluminum Polymer Capacitors, High Temperature 12µF 160V | |
| Aluminum Polymer Capacitors, High Temperature 120µF 50V | |
| Boxed Metallized Polypropylene Film Capacitors 0.12µF | |
| Boxed Metallized Polypropylene Film Capacitors 1.2µF | |
| High Power Resonant Capacitors 1.2µF | |
| Metallized Polypropylene Film Capacitors, Axial Leaded for Switching Circuits 12µF 600V | |
| Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 12µF 100V | |
| Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence | |
| Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed |
| << Prev | Next >> |