The 109LBB025M2BE is a snap-in aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 10,000 µF, a maximum ESR of 49.736 mΩ at 120 Hz and +20°C, and a rated ripple current of 3.2 A at +85°C. It has a diameter-length dimension of 22 mm × 35 mm and operates within a temperature range of -40°C to +85°C. The capacitor meets a load life specification of 3,000 hours at 85°C with rated voltage and ripple current, with capacitance change limited to less than 20% and dissipation factor under 200% of the maximum specified value.
10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 49.736mOhm @ 120Hz 3000 Hrs @ 85°C
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 10000µF 25V
CAP ALUM 10000UF 20% 25V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 109LBB025M2BE | 109LBB025M2BE-ND | 2002-109LBB025M2BE | 109LBB025M2BE |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |