The 109LBB035M2EC is an aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 10,000 μF, a maximum ESR of 3.02 mΩ at 120 Hz and +20°C, and a rated ripple current of 3.02 A at 120 Hz and +85°C. It has a diameter-height dimension of 35 mm × 25 mm and operates from -40°C to +85°C. The part features a 3000-hour load life at 85°C with rated voltage and ripple current, with capacitance change limited to less than 20% of the initial value. Its dissipation factor is 0.15 at 120 Hz, meeting the manufacturer's specification for the LBB series. The lead style is Code 4S (straight leads), consistent with the product's physical mounting configuration.
10000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 41.45mOhm @ 120Hz 3000 Hrs @ 85°C
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 10000µF 35V
CAP ALUM 10000UF 20% 35V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 109LBB035M2EC | 1572-1328-ND | 2002-109LBB035M2EC | 109LBB035M2EC |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |