Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
560µF Hermetically Sealed Tantalum Capacitors 25V Axial 1.8Ohm
CAP TANT 560UF 10% 25V AXIAL
CAP TANT 560UF 10% 25V AXIAL
TANTALUM CAPACITOR, 560UF, 25V, 1.8 OHM, 0.1, AXIAL; Capacitance:560µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.8ohm; Failure Rate:-; Ripple Current:440mA; Product Length:23.4mmRoHS Compliant: No
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3148-109D567X9025T2 | 718-1225-ND | 109D567X9025T2 | 109D567X9025T2 | 81F3419 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 560Uf, 25V, 1.8 Ohm, 0.1, Axial; Capacitance Vishay |
| Operating Temperature | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Packing Method | Tray; Tray | Tray | Tray; Tray | ||
| Capacitance Range | 560 microF | 560 microF | 560 microF | 560 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |