Vishay Intertechnology, Inc. Tantalum Capacitors 109D477X9010F2

Description
470µF Hermetically Sealed Tantalum Capacitors 10V Axial 2.5Ohm
Request a Quote Datasheet
Description
470µF Hermetically Sealed Tantalum Capacitors 10V Axial 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 109D477X9010F2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
109D477X9010F2-ND
Tantalum Capacitors 109D477X9010F2-ND
470µF Hermetically Sealed Tantalum Capacitors 10V Axial 2.5Ohm

470µF Hermetically Sealed Tantalum Capacitors 10V Axial 2.5Ohm

Buy Now Datasheet
Tantulum Capacitors - 3148-109D477X9010F2 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D477X9010F2
Tantulum Capacitors 3148-109D477X9010F2
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 109D477X9010F2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
109D477X9010F2
Capacitors - Tantalum Capacitors 109D477X9010F2
CAP TANT 470UF 10% 10V AXIAL

CAP TANT 470UF 10% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 109D477X9010F2-ND 3148-109D477X9010F2 109D477X9010F2
Product Name Tantalum Capacitors Tantulum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) 125 C (257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814572 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details