85 ºC Snap-Mount Aluminum Electrolytic Capacitors 10000µF 63V
10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 24.87mOhm @ 120Hz 3000 Hrs @ 85°C
CAP ALUM 10000UF 20% 63V SNAP
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-109LBB063M2DG | 1572-1070-ND | 109LBB063M2DG |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF |
| WVDC | 63 volts | 63 volts | |
| Packing Method | Tray; Tray | Bulk | Bulk; Bulk |