The 109D series comprises axial through-hole wet tantalum capacitors with sintered anodes and elastomer sealing, rated for operation up to +125 °C with voltage derating. The case style F is 0.281 ± 0.016 inches [7.14 ± 0.41 mm] in diameter and 0.641 + 0.031 / - 0.016 inches [16.28 + 0.79 / - 0.41 mm] in length, with 2.250 ± 0.250 inches [57.15 ± 6.35 mm] lead length. It supports ±10 % capacitance tolerance and a 30 V DC voltage rating. The part is RoHS-compliant with 100 % tin termination. The series meets MIL-DTL-3965 performance requirements and withstands a 2000-hour life test at +85 °C or +125 °C at rated voltage, with specified limits on leakage current, ESR, and capacitance change.
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-109D406X9030F0 |
| Product Name | Tantulum Capacitors |
| Operating Temperature | 125 C (257 F) |