The 109LBA025M2DC is a snap-in aluminum electrolytic capacitor with a rated voltage of 25 VDC, a capacitance of 10,000 µF, and a maximum ESR of 74.6 mΩ at 120 Hz and 20°C. It measures 30 mm in diameter and 25 mm in length. The capacitor operates within a temperature range of -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated ripple current. The dissipation factor is 0.35 at 120 Hz, and the maximum ripple current is 74.6 A at 85°C. Capacitance tolerance is +20% at 120 Hz and 20°C.
10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 74.6mOhm @ 120Hz 2000 Hrs @ 85°C
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 10000µF 25V
CAP ALUM 10000UF 20% 25V SNAP
Aluminum Electrolytic Capacitors - Snap In 10000uF 25V 20% tol. ELECTROLYTIC
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 109LBA025M2DC | 1572-1324-ND | 2002-109LBA025M2DC | 109LBA025M2DC | 109LBA025M2DC |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |