An aluminum electrolytic capacitor rated for 160 VDC with a capacitance of 10,000 µF, axial leaded, and measuring 18x41 mm. It has a maximum ESR of 0.063 Ω at 120 Hz and 20°C, and a rated ripple current of 2520 mA at 120 Hz and 85°C. It operates from -40°C to +85°C and is qualified for 2000 hours of load life at rated voltage and temperature. Capacitance tolerance is ±20% at 120 Hz and 20°C. Leakage current is specified as ≤0.04CV + 100 µA at 25°C for CV > 1000. Dissipation factor is ≤0.20 at 120 Hz and 20°C. Shelf life and load life specifications ensure capacitance change remains within ±20% of initial with dissipation factor and leakage current not exceeding 200% and 100% of max specified values, respectively.
10000µF 16V Aluminum Electrolytic Capacitors Axial, Can 63mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 10000µF 16V
CAP ALUM 10000UF 20% 16V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 109TTA016M | 1572-1330-ND | 2002-109TTA016M | 109TTA016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |