Vishay Precision Group Tantulum Capacitors 109D475X9100C2E3

Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote Datasheet
Description
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3148-109D475X9100C2E3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3148-109D475X9100C2E3
Tantulum Capacitors 3148-109D475X9100C2E3
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf, 100V, 10 Ohm, 0.1, Axial; Capacitance Vishay - 18M0278 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 100V, 10 Ohm, 0.1, Axial; Capacitance Vishay
18M0278
Tantalum Capacitor, 4.7Uf, 100V, 10 Ohm, 0.1, Axial; Capacitance Vishay 18M0278
TANTALUM CAPACITOR, 4.7UF, 100V, 10 OHM, 0.1, AXIAL; Capacitance:4.7µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:10ohm; Failure Rate:-; Ripple Current:130mA; Product Height:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 100V, 10 OHM, 0.1, AXIAL; Capacitance:4.7µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:10ohm; Failure Rate:-; Ripple Current:130mA; Product Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 3148-109D475X9100C2E3 18M0278
Product Name Tantulum Capacitors Tantalum Capacitor, 4.7Uf, 100V, 10 Ohm, 0.1, Axial; Capacitance Vishay
Operating Temperature 125 C (257 F)
Electrolytic Capacitors Tantalum
Packing Method Tray; Tray
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0603B102K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - 1814555 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers