The 109LBB016M2BC is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 10,000 µF, a maximum ESR of 82.89 mΩ at 120 Hz and 20°C, and a ripple current rating of 82.89 A at 120 Hz and 85°C. It has a diameter-length dimension of 22 mm × 25 mm and operates within a temperature range of -40°C to +85°C. The capacitor supports a surge voltage of 20 VDC and meets a capacitance tolerance of +20% at 120 Hz and 20°C. Its load life is rated for 3,000 hours at 85°C with rated voltage and ripple current applied, with capacitance change limited to less than 20% of the initial value and dissipation factor under 200% of the maximum specified value. It features straight lead style and is designed for filtering and switching power supply applications.
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 82.89mOhm @ 120Hz 3000 Hrs @ 85°C
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 10000µF 16V
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 109LBB016M2BC | 1572-1327-ND | 2002-109LBB016M2BC |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |