The 109D827X0006F0E3 is a wet tantalum capacitor with axial through-hole terminations, rated for operation up to +125 °C with voltage derating. It has a capacitance of 82 μF and a DC voltage rating of 6 V at +85 °C, in a Case F package measuring 0.281 ± 0.016 inches [7.14 ± 0.41 mm] in diameter and 0.641 + 0.031 / - 0.016 inches [16.28 + 0.79 / - 0.41 mm] in length. The part is RoHS-compliant with 100 % tin terminations. Capacitance tolerance is ± 20 %, and it meets the performance requirements of military specification MIL-DTL-3965. Maximum DC leakage current is 2.5 μA at +25 °C, and it withstands a 2000 h life test at +85 °C without exceeding rated limits for leakage, ESR, or capacitance change. Maximum RMS ripple current is 300 mA at 120 Hz.
Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3148-109D827X0006F0E3 |
| Product Name | Tantulum Capacitors |
| Operating Temperature | 125 C (257 F) |