Cornell Dubilier Aluminum Electrolytic 109SAK6R3M

Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.95 A @ 120 Hz, 85°C ESR: 80 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 20mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.95 A @ 120 Hz, 85°C ESR: 80 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 20mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 109SAK6R3M is a low-profile aluminum electrolytic capacitor rated for 6.3 V DC with a capacitance of 10,000 µF and a tolerance of ±20%. It operates from -40°C to +85°C and meets a 2,000-hour load life at 85°C with rated voltage and ripple current. At 120 Hz and 20°C, its ESR is 0.08 Ω, and its ripple current rating is 1,950 mA at 85°C. The dimensions are 18 mm in diameter and 20 mm in length, with a lead spacing of 7.5 mm.

Datasheet Summary
Powered by GS/AI

The 109SAK6R3M is a low-profile aluminum electrolytic capacitor rated for 6.3 V DC with a capacitance of 10,000 µF and a tolerance of ±20%. It operates from -40°C to +85°C and meets a 2,000-hour load life at 85°C with rated voltage and ripple current. At 120 Hz and 20°C, its ESR is 0.08 Ω, and its ripple current rating is 1,950 mA at 85°C. The dimensions are 18 mm in diameter and 20 mm in length, with a lead spacing of 7.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 109SAK6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
109SAK6R3M
Aluminum Electrolytic 109SAK6R3M
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.95 A @ 120 Hz, 85°C ESR: 80 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 20mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 10,000 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 1.95 A @ 120 Hz, 85°C
  • ESR: 80 mΩ @ 120 Hz, 20°C
  • Diameter: 18mm
  • Length: 20mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-109SAK6R3M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-109SAK6R3M-ND
Aluminum Electrolytic Capacitors 1572-109SAK6R3M-ND
ELECTROLYTIC/IC

ELECTROLYTIC/IC

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-109SAK6R3M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-109SAK6R3M
Aluminum Electrolytic Capacitors 2002-109SAK6R3M
Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead

Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 109SAK6R3M 1572-109SAK6R3M-ND 2002-109SAK6R3M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U010BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101392U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details