Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
CAP TANT 68UF 10% 60V AXIAL Product overview: 109D686X9060F2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 60V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 60V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-109D686X9060F2 can be used for catalog matching and distributor lookup.
68µF Hermetically Sealed Tantalum Capacitors 60V Axial 3Ohm
CAP TANT 68UF 10% 60V AXIAL
CAP TANT 68UF 10% 60V AXIAL
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3148-109D686X9060F2 | 59-109D686X9060F2 | 109D686X9060F2-ND | 109D686X9060F2 | 109D686X9060F2 |
| Product Name | Tantulum Capacitors | 68UF 60V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Operating Temperature | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Packing Method | Tray; Tray | Tray | Tray; Tray | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF |